TE Connectivity W54-XB1A4A10-5
Circuit Breaker Thermal 5A 250V AC DC Push to Reset Panel Mount
CIRCUIT BREAKER, THERMAL, 1P, 250V, 5A; Product Range:W54 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250V RoHS Compliant: Yes
Circuit Breakers
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 7828035 | PB1043-ND | 08H0797 | 70198561 |
| Product Name | Thermal Breakers | Circuit Breakers | Circuit Breaker, Thermal, 1P, 250V, 5A; Product Range Potter&brumfield Te Connectivity | Circuit Breaker;Therm;Push;Cur-Rtg 5A;Panel;1 Pole;Vol-Rtg 250VAC |
| Trip System Type | Thermal; Thermal | Thermal | Thermal | |
| Number of Poles | 1 | 1 | 1 | |
| Terminal Type | Screw | Quick Connect | ||
| Rated Current | 5 amps | 5 amps | 5 amps | |
| Mounting Style | Plug-in |