Circuit Breaker Thermal 35A 250V AC DC Push to Reset Panel Mount
THERMAL CKT BREAKER, 35A, 250VAC, PANEL; Product Range:W54 Series; Current Rating:35A; No. of Poles:1 Pole; Voltage Rating VDC:50V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | PB1049-ND | 65K4423 |
| Product Name | Circuit Breakers | Thermal Ckt Breaker, 35A, 250Vac, Panel; Product Range Potter&brumfield Te Connectivity |
| Rated Current | 35 amps | 35 amps |
| Trip System Type | Thermal | |
| Mounting Style | Plug-in | |
| Manual Actuator Type | Other; (Push to Reset) |