TE Connectivity 35A Circuit Protection Fuse W54-XB1A4A10-35

Description
Circuit Breaker Thermal 1Pole 35A 250VAC Product overview: W54-XB1A4A10-35 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 35A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W54-XB1A4A10-35 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Circuit Breaker Thermal 1Pole 35A 250VAC Product overview: W54-XB1A4A10-35 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 35A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W54-XB1A4A10-35 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W54 series is a push-to-reset thermal circuit breaker rated for 5 to 40 amperes, with a maximum operating voltage of 250VAC and an interrupt capacity of 1,000 amps per UL 1077. The part W54-XB1A4A10-35 is a 35A variant with silver-cadmium oxide contacts, quick-connect .250" (6.35mm) straight terminals, a metal 9.8mm double-D bushing with M11x1 threads, and no mounting hardware. It has an operating temperature range of 0°C to +60°C, resets in 60 seconds, and trips at 135% of rated current within one hour. The component is UL 1077 recognized, CSA accepted up to 125VAC, and meets VDE 0642/EN60934 excluding models with silver-tin oxide contacts or screw terminals. It is not rated for ignition protection under UL 1500 due to its 35A rating. Dimensions are approximately 35.0mm in length, 21.5mm in width, and 11.8mm in height. Weight is 25.0g.

Datasheet Summary
Powered by GS/AI

The W54 series is a push-to-reset thermal circuit breaker rated for 5 to 40 amperes, with a maximum operating voltage of 250VAC and an interrupt capacity of 1,000 amps per UL 1077. The part W54-XB1A4A10-35 is a 35A variant with silver-cadmium oxide contacts, quick-connect .250" (6.35mm) straight terminals, a metal 9.8mm double-D bushing with M11x1 threads, and no mounting hardware. It has an operating temperature range of 0°C to +60°C, resets in 60 seconds, and trips at 135% of rated current within one hour. The component is UL 1077 recognized, CSA accepted up to 125VAC, and meets VDE 0642/EN60934 excluding models with silver-tin oxide contacts or screw terminals. It is not rated for ignition protection under UL 1500 due to its 35A rating. Dimensions are approximately 35.0mm in length, 21.5mm in width, and 11.8mm in height. Weight is 25.0g.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
35A Circuit Protection Fuse
143-W54-XB1A4A10-35
35A Circuit Protection Fuse 143-W54-XB1A4A10-35
Circuit Breaker Thermal 1Pole 35A 250VAC Product overview: W54-XB1A4A10-35 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 35A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W54-XB1A4A10-35 can be used for catalog matching and distributor lookup.

Circuit Breaker Thermal 1Pole 35A 250VAC Product overview: W54-XB1A4A10-35 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 35A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W54-XB1A4A10-35 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W54-XB1A4A10-35
Product Name 35A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Telecom Alarm Indicating Fuses - VF184 -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Indicating; Fast Acting
Rated Voltage 1200 volts
View Details
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details