Circuit Breaker Thermal 25A 250V AC DC Push to Reset Panel Mount
CIRCUIT BREAKER, THERMAL, 1P, 250V, 25A; Product Range:W54 Series; Current Rating:25A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250V RoHS Compliant: Yes
Circuit Breakers
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB1047-ND | 08H0795 | 70198565 |
| Product Name | Circuit Breakers | Circuit Breaker, Thermal, 1P, 250V, 25A; Product Range Potter&brumfield Te Connectivity | Circuit Breaker;Therm;Push;Cur-Rtg 25A;Panel;1 Pole;Vol-Rtg 250VAC |
| Rated Current | 25 amps | 25 amps | 25 amps |
| Trip System Type | Thermal | Thermal | |
| Mounting Style | Plug-in | ||
| Manual Actuator Type | Other; (Push to Reset) | Other; (Push) | |
| Rated AC Voltage | 250 volts | 250 volts |