TE Connectivity 25A Circuit Protection Fuse W54-XB1A4A10-25

Description
1-Pole Thermal Circuit Breaker, 25A, 250VAC, Push Reset Product overview: W54-XB1A4A10-25 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W54-XB1A4A10-25 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1-Pole Thermal Circuit Breaker, 25A, 250VAC, Push Reset Product overview: W54-XB1A4A10-25 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W54-XB1A4A10-25 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W54 series is a push-to-reset, single-pole thermal circuit breaker rated 5 to 40 amps, with 250VAC and 50VDC maximum voltage ratings. It features silver-cadmium oxide contacts, a trip button that extends visibly, and a 60-second reset time. The breaker is UL 1077 recognized, CSA accepted, VDE 0642/EN60934 compliant (excluding screw terminals and silver-tin oxide contacts), and CCC certified. It interrupts up to 1,000 amps and carries 100% of rated current continuously. Termination is .250" (6.35mm) quick connect or #8-32 screw. Operating temperature range is 0°C to +60°C. The W54-XB1A4A10-25 variant uses a metal M11x1 diameter 9.8mm bushing, straight quick connect terminals, and no mounting hardware. Dimensions are 35.0mm x 21.5mm x 7.7mm. Weight is 25.0g.

Datasheet Summary
Powered by GS/AI

The W54 series is a push-to-reset, single-pole thermal circuit breaker rated 5 to 40 amps, with 250VAC and 50VDC maximum voltage ratings. It features silver-cadmium oxide contacts, a trip button that extends visibly, and a 60-second reset time. The breaker is UL 1077 recognized, CSA accepted, VDE 0642/EN60934 compliant (excluding screw terminals and silver-tin oxide contacts), and CCC certified. It interrupts up to 1,000 amps and carries 100% of rated current continuously. Termination is .250" (6.35mm) quick connect or #8-32 screw. Operating temperature range is 0°C to +60°C. The W54-XB1A4A10-25 variant uses a metal M11x1 diameter 9.8mm bushing, straight quick connect terminals, and no mounting hardware. Dimensions are 35.0mm x 21.5mm x 7.7mm. Weight is 25.0g.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25A Circuit Protection Fuse
143-W54-XB1A4A10-25
25A Circuit Protection Fuse 143-W54-XB1A4A10-25
1-Pole Thermal Circuit Breaker, 25A, 250VAC, Push Reset Product overview: W54-XB1A4A10-25 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W54-XB1A4A10-25 can be used for catalog matching and distributor lookup.

1-Pole Thermal Circuit Breaker, 25A, 250VAC, Push Reset Product overview: W54-XB1A4A10-25 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W54-XB1A4A10-25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W54-XB1A4A10-25
Product Name 25A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Cartridge Fuses - VF312/VF318 -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Fast Acting
Rated Voltage 32 volts
View Details
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details