TE Connectivity 15A Circuit Protection Fuse W51-A161A1-15

Description
ROCKER SWITCH, SPDT, LATCHED, 15A, 50VDC, PANEL MOUNT Product overview: W51-A161A1-15 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A161A1-15 can be used for catalog matching and distributor lookup.
Request a Quote
Description
ROCKER SWITCH, SPDT, LATCHED, 15A, 50VDC, PANEL MOUNT Product overview: W51-A161A1-15 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A161A1-15 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W51 series is a rocker-actuated thermal circuit breaker designed for circuit protection and power switching in a single unit, with ratings from 5 to 20 amps. It accommodates a panel cutout of 1.122 x 0.531 inches (28.5 x 13.5 mm) and features quick connect, solder, or right-angle PC terminals. The device is UL 1077 recognized and VDE 0642/EN60934 compliant for AC loads, with a maximum operating voltage of 125VAC for this variant. It interrupts up to 1,000 amps and resets automatically in approximately 60 seconds. Operating temperature ranges from 0°C to 50°C for 5-8A models and 0°C to 60°C for 10-20A models. The part is non-illuminated, with amber rocker and 15A rating, and a dielectric strength of 1,500VAC. Approximate weight is 0.37 oz (10.5 g).

Datasheet Summary
Powered by GS/AI

The W51 series is a rocker-actuated thermal circuit breaker designed for circuit protection and power switching in a single unit, with ratings from 5 to 20 amps. It accommodates a panel cutout of 1.122 x 0.531 inches (28.5 x 13.5 mm) and features quick connect, solder, or right-angle PC terminals. The device is UL 1077 recognized and VDE 0642/EN60934 compliant for AC loads, with a maximum operating voltage of 125VAC for this variant. It interrupts up to 1,000 amps and resets automatically in approximately 60 seconds. Operating temperature ranges from 0°C to 50°C for 5-8A models and 0°C to 60°C for 10-20A models. The part is non-illuminated, with amber rocker and 15A rating, and a dielectric strength of 1,500VAC. Approximate weight is 0.37 oz (10.5 g).

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15A Circuit Protection Fuse
143-W51-A161A1-15
15A Circuit Protection Fuse 143-W51-A161A1-15
ROCKER SWITCH, SPDT, LATCHED, 15A, 50VDC, PANEL MOUNT Product overview: W51-A161A1-15 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A161A1-15 can be used for catalog matching and distributor lookup.

ROCKER SWITCH, SPDT, LATCHED, 15A, 50VDC, PANEL MOUNT Product overview: W51-A161A1-15 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A161A1-15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W51-A161A1-15
Product Name 15A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 1500V(FS) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1500 volts
Rated Current 2000 amps
View Details
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details