Circuit Breaker Thermal 10A 250V AC 50V DC Rocker Panel Mount
CIRCUIT BREAKERS 10A RCKR ACT NO
THERMAL CKT BREAKER, 10A, 1P, PANEL; Product Range:-; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:50V; Voltage Rating VAC:125V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB1033-ND | 1111-W51-A152A1-10-ND | 16R7926 |
| Product Name | Circuit Breakers | Circuit Breakers | Thermal Ckt Breaker, 10A, 1P, Panel; Product Range Potter&brumfield Te Connectivity |
| Rated Current | 10 amps | 10 amps | |
| Trip System Type | Thermal | ||
| Mounting Style | Plug-in | ||
| Manual Actuator Type | Rocker |