TE Connectivity 8A Circuit Protection Fuse W51-A122B1-8

Description
Circuit Breaker Thermal 1Pole 8A 250VAC Product overview: W51-A122B1-8 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A122B1-8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Circuit Breaker Thermal 1Pole 8A 250VAC Product overview: W51-A122B1-8 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A122B1-8 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W51-A122B1-8 is a rocker-actuated thermal circuit breaker with an 8A rating and 250VAC maximum operating voltage, designed for circuit protection and power switching in a single unit. It features a contoured button design with a black opaque base and a red translucent indicator lamp, and includes three terminals for AC load voltages ≥65VAC. The device snaps into a 1.122 x 0.531 inch (28.5 x 13.5 mm) panel cutout and uses right-angle PC terminals. It is rated to carry 100% of its current continuously and trips between 101% and 135% of rating within one hour at +25°C. It has a reset time of 60 seconds, operates between 0°C and +50°C, and meets UL 1077, VDE 0642/EN60934, and CCC standards. Its switch endurance is typically 6,000 operations at full rating.

Datasheet Summary
Powered by GS/AI

The W51-A122B1-8 is a rocker-actuated thermal circuit breaker with an 8A rating and 250VAC maximum operating voltage, designed for circuit protection and power switching in a single unit. It features a contoured button design with a black opaque base and a red translucent indicator lamp, and includes three terminals for AC load voltages ≥65VAC. The device snaps into a 1.122 x 0.531 inch (28.5 x 13.5 mm) panel cutout and uses right-angle PC terminals. It is rated to carry 100% of its current continuously and trips between 101% and 135% of rating within one hour at +25°C. It has a reset time of 60 seconds, operates between 0°C and +50°C, and meets UL 1077, VDE 0642/EN60934, and CCC standards. Its switch endurance is typically 6,000 operations at full rating.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8A Circuit Protection Fuse
143-W51-A122B1-8
8A Circuit Protection Fuse 143-W51-A122B1-8
Circuit Breaker Thermal 1Pole 8A 250VAC Product overview: W51-A122B1-8 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A122B1-8 can be used for catalog matching and distributor lookup.

Circuit Breaker Thermal 1Pole 8A 250VAC Product overview: W51-A122B1-8 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A122B1-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W51-A122B1-8
Product Name 8A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details
Power Fuses General Purpose Fuses - D/D0 Type - DIN fuse -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 200 amps
View Details
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details