TE Connectivity 7A Circuit Protection Fuse W51-A122B1-7

Description
CIR BRKR THRM 7A 250VAC 50VDC Product overview: W51-A122B1-7 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A122B1-7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
CIR BRKR THRM 7A 250VAC 50VDC Product overview: W51-A122B1-7 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A122B1-7 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W51 series is a rocker-actuated thermal circuit breaker designed for circuit protection and power switching in a single unit, with ratings from 5 to 20 amps. It features a compact, trip-free design and snaps into a 1.122 x 0.531 inch (28.5 x 13.5 mm) panel cutout. The W51-A122B1-7 variant has a 7 amp rating, 250VAC maximum operating voltage, and an illuminated indicator with a translucent green rocker. It uses quick-connect .250 inch (6.35 mm) terminals and is UL 1077 recognized and VDE 0642/EN60934 compliant. The device interrupts up to 1,000 amps and resets in approximately 60 seconds. Operation is rated from 0°C to 50°C and it supports 6,000 cycles at rated current. The part includes three terminals for AC illumination and is designed for loads ≥65VAC.

Datasheet Summary
Powered by GS/AI

The W51 series is a rocker-actuated thermal circuit breaker designed for circuit protection and power switching in a single unit, with ratings from 5 to 20 amps. It features a compact, trip-free design and snaps into a 1.122 x 0.531 inch (28.5 x 13.5 mm) panel cutout. The W51-A122B1-7 variant has a 7 amp rating, 250VAC maximum operating voltage, and an illuminated indicator with a translucent green rocker. It uses quick-connect .250 inch (6.35 mm) terminals and is UL 1077 recognized and VDE 0642/EN60934 compliant. The device interrupts up to 1,000 amps and resets in approximately 60 seconds. Operation is rated from 0°C to 50°C and it supports 6,000 cycles at rated current. The part includes three terminals for AC illumination and is designed for loads ≥65VAC.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7A Circuit Protection Fuse
143-W51-A122B1-7
7A Circuit Protection Fuse 143-W51-A122B1-7
CIR BRKR THRM 7A 250VAC 50VDC Product overview: W51-A122B1-7 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A122B1-7 can be used for catalog matching and distributor lookup.

CIR BRKR THRM 7A 250VAC 50VDC Product overview: W51-A122B1-7 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A122B1-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W51-A122B1-7
Product Name 7A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Subminiature Fuses - VF275 -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Features Fast Acting
View Details
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details