TE Connectivity 20A Circuit Protection Fuse W51-A122B1-20

Description
Rocker Switch, SPDT, Thermal Breaker, 20A, 250VAC/50VDC, Panel Mount, Red Product overview: W51-A122B1-20 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A122B1-20 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rocker Switch, SPDT, Thermal Breaker, 20A, 250VAC/50VDC, Panel Mount, Red Product overview: W51-A122B1-20 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A122B1-20 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W51-A122B1-20 is a rocker-actuated thermal circuit breaker rated for 20 amps and 250VAC, with an illuminated indicator and contoured black button. It snaps into a 1.122 x 0.531 inch (28.5 x 13.5 mm) panel cutout and uses right-angle PC terminals. The device is UL 1077 recognized, VDE 0642/EN60934 compliant, and CCC certified, with a trip time of 0.3 to 1.8 seconds at 600% current. It supports operating temperatures from 0°C to 60°C and has a reset time of 60 seconds. The indicator is designed for AC loads of at least 65VAC.

Datasheet Summary
Powered by GS/AI

The W51-A122B1-20 is a rocker-actuated thermal circuit breaker rated for 20 amps and 250VAC, with an illuminated indicator and contoured black button. It snaps into a 1.122 x 0.531 inch (28.5 x 13.5 mm) panel cutout and uses right-angle PC terminals. The device is UL 1077 recognized, VDE 0642/EN60934 compliant, and CCC certified, with a trip time of 0.3 to 1.8 seconds at 600% current. It supports operating temperatures from 0°C to 60°C and has a reset time of 60 seconds. The indicator is designed for AC loads of at least 65VAC.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20A Circuit Protection Fuse
143-W51-A122B1-20
20A Circuit Protection Fuse 143-W51-A122B1-20
Rocker Switch, SPDT, Thermal Breaker, 20A, 250VAC/50VDC, Panel Mount, Red Product overview: W51-A122B1-20 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A122B1-20 can be used for catalog matching and distributor lookup.

Rocker Switch, SPDT, Thermal Breaker, 20A, 250VAC/50VDC, Panel Mount, Red Product overview: W51-A122B1-20 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A122B1-20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W51-A122B1-20
Product Name 20A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Surface Mount Fuses - 08SF -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 65 volts
View Details
North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details