TE Connectivity 15A Circuit Protection Fuse W51-A122B1-15

Description
Illuminated Rocker Switch, SPDT, 15A, 250VAC, Panel Mount, Red Product overview: W51-A122B1-15 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A122B1-15 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Illuminated Rocker Switch, SPDT, 15A, 250VAC, Panel Mount, Red Product overview: W51-A122B1-15 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A122B1-15 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W51-A122B1-15 is a rocker-actuated thermal circuit breaker rated for 15A and 250VAC, with an illuminated indicator and contoured black button. It snaps into a 1.122 x 0.531 inch (28.5 x 13.5 mm) panel cutout and features quick-connect terminals. The device is UL 1077 Recognized and VDE 0642/EN60934 compliant, with interrupt capacity of 1,000 amps and reset time of 60 seconds. It operates within a temperature range of 0°C to 60°C and supports AC loads of 65VAC or higher. The zero position is marked with RESET/OFF molded into the button. Weight is approximately 0.37 oz. (10.5 g).

Datasheet Summary
Powered by GS/AI

The W51-A122B1-15 is a rocker-actuated thermal circuit breaker rated for 15A and 250VAC, with an illuminated indicator and contoured black button. It snaps into a 1.122 x 0.531 inch (28.5 x 13.5 mm) panel cutout and features quick-connect terminals. The device is UL 1077 Recognized and VDE 0642/EN60934 compliant, with interrupt capacity of 1,000 amps and reset time of 60 seconds. It operates within a temperature range of 0°C to 60°C and supports AC loads of 65VAC or higher. The zero position is marked with RESET/OFF molded into the button. Weight is approximately 0.37 oz. (10.5 g).

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15A Circuit Protection Fuse
143-W51-A122B1-15
15A Circuit Protection Fuse 143-W51-A122B1-15
Illuminated Rocker Switch, SPDT, 15A, 250VAC, Panel Mount, Red Product overview: W51-A122B1-15 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A122B1-15 can be used for catalog matching and distributor lookup.

Illuminated Rocker Switch, SPDT, 15A, 250VAC, Panel Mount, Red Product overview: W51-A122B1-15 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A122B1-15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W51-A122B1-15
Product Name 15A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details
Surface Mount Fuses - CH0603 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 65 volts
View Details
International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details