TE Connectivity 6A Circuit Protection Fuse W51-A121B1-6

Description
Circuit Breaker; Thermal; Rocker; Cur-Rtg 6A; 1 Pole; W51 Series Product overview: W51-A121B1-6 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A121B1-6 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Circuit Breaker; Thermal; Rocker; Cur-Rtg 6A; 1 Pole; W51 Series Product overview: W51-A121B1-6 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A121B1-6 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W51-A121B1-6 is a rocker-actuated thermal circuit breaker with a 6A current rating, designed for circuit protection and power switching in a single unit. It features a compact, trip-free design with a black angular button and amber translucent rocker, and includes an illuminated indicator for AC loads >= 65VAC. It snaps into a 1.122 x 0.531 inch (28.5 x 13.5 mm) panel cutout and uses quick-connect .250 inch (6.35 mm) terminals. It is rated for 125VAC maximum operating voltage, has a reset time of 60 seconds, and trips at 150% of rating within one hour at +25°C. The device operates within a temperature range of 0°C to +50°C and is UL 1077 Recognized, VDE 0642/EN60934 certified, and CCC compliant. Typical resistance at +25°C is 0.042 ohms.

Datasheet Summary
Powered by GS/AI

The W51-A121B1-6 is a rocker-actuated thermal circuit breaker with a 6A current rating, designed for circuit protection and power switching in a single unit. It features a compact, trip-free design with a black angular button and amber translucent rocker, and includes an illuminated indicator for AC loads >= 65VAC. It snaps into a 1.122 x 0.531 inch (28.5 x 13.5 mm) panel cutout and uses quick-connect .250 inch (6.35 mm) terminals. It is rated for 125VAC maximum operating voltage, has a reset time of 60 seconds, and trips at 150% of rating within one hour at +25°C. The device operates within a temperature range of 0°C to +50°C and is UL 1077 Recognized, VDE 0642/EN60934 certified, and CCC compliant. Typical resistance at +25°C is 0.042 ohms.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6A Circuit Protection Fuse
143-W51-A121B1-6
6A Circuit Protection Fuse 143-W51-A121B1-6
Circuit Breaker; Thermal; Rocker; Cur-Rtg 6A; 1 Pole; W51 Series Product overview: W51-A121B1-6 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A121B1-6 can be used for catalog matching and distributor lookup.

Circuit Breaker; Thermal; Rocker; Cur-Rtg 6A; 1 Pole; W51 Series Product overview: W51-A121B1-6 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A121B1-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W51-A121B1-6
Product Name 6A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VRH EV -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 400 amps
View Details
North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details