TE Connectivity 5A Circuit Protection Fuse W51-A121B1-5

Description
Rocker Switch, SPDT, 5A, 125VAC/50VDC, Panel Mount, Red Illum Product overview: W51-A121B1-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A121B1-5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rocker Switch, SPDT, 5A, 125VAC/50VDC, Panel Mount, Red Illum Product overview: W51-A121B1-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A121B1-5 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W51-A121B1-5 is a rocker-actuated thermal circuit breaker with a 5A rating, designed for circuit protection and power switching in a single unit. It features a black base with an amber translucent rocker, illuminated for AC loads ≥65VAC, and uses quick-connect terminals. It snaps into a 1.122 x 0.531 inch (28.5 x 13.5 mm) panel cutout and operates within a temperature range of 0°C to +50°C. The device is UL 1077 Recognized as a Supplementary Protector, approved to VDE 0642/EN60934, and CCC compliant. It interrupts up to 1,000 amps and resets in approximately 60 seconds. Typical resistance at 25°C is 0.050 ohms. Maximum operating voltage is 125VAC or 50VDC. It has a dielectric strength of 1,500VAC and 100 megohms insulation resistance.

Datasheet Summary
Powered by GS/AI

The W51-A121B1-5 is a rocker-actuated thermal circuit breaker with a 5A rating, designed for circuit protection and power switching in a single unit. It features a black base with an amber translucent rocker, illuminated for AC loads ≥65VAC, and uses quick-connect terminals. It snaps into a 1.122 x 0.531 inch (28.5 x 13.5 mm) panel cutout and operates within a temperature range of 0°C to +50°C. The device is UL 1077 Recognized as a Supplementary Protector, approved to VDE 0642/EN60934, and CCC compliant. It interrupts up to 1,000 amps and resets in approximately 60 seconds. Typical resistance at 25°C is 0.050 ohms. Maximum operating voltage is 125VAC or 50VDC. It has a dielectric strength of 1,500VAC and 100 megohms insulation resistance.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A Circuit Protection Fuse
143-W51-A121B1-5
5A Circuit Protection Fuse 143-W51-A121B1-5
Rocker Switch, SPDT, 5A, 125VAC/50VDC, Panel Mount, Red Illum Product overview: W51-A121B1-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A121B1-5 can be used for catalog matching and distributor lookup.

Rocker Switch, SPDT, 5A, 125VAC/50VDC, Panel Mount, Red Illum Product overview: W51-A121B1-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A121B1-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W51-A121B1-5
Product Name 5A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VAH2S -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 50 amps
View Details
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details