TE Connectivity 10A Circuit Protection Fuse W51-A121B1-10

Description
Thermal Circuit Breaker 1 Pole 10A 125VAC Rocker Mount Product overview: W51-A121B1-10 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A121B1-10 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thermal Circuit Breaker 1 Pole 10A 125VAC Rocker Mount Product overview: W51-A121B1-10 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A121B1-10 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W51-A121B1-10 is a rocker-actuated thermal circuit breaker rated for 10A, 125VAC, with an illuminated indicator and quick-connect terminals. It snaps into a 1.122 x 0.531 inch (28.5 x 13.5 mm) panel cutout and operates within a temperature range of 0°C to 50°C. It interrupts up to 1,000 amps and resets in 60 seconds, meeting UL 1077 and VDE 0642/EN60934 standards for supplementary protection. The unit provides both power switching and overload protection in a single package, with a typical resistance of 0.025 ohms at 25°C and dielectric strength of 1,500VAC.

Datasheet Summary
Powered by GS/AI

The W51-A121B1-10 is a rocker-actuated thermal circuit breaker rated for 10A, 125VAC, with an illuminated indicator and quick-connect terminals. It snaps into a 1.122 x 0.531 inch (28.5 x 13.5 mm) panel cutout and operates within a temperature range of 0°C to 50°C. It interrupts up to 1,000 amps and resets in 60 seconds, meeting UL 1077 and VDE 0642/EN60934 standards for supplementary protection. The unit provides both power switching and overload protection in a single package, with a typical resistance of 0.025 ohms at 25°C and dielectric strength of 1,500VAC.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A Circuit Protection Fuse
143-W51-A121B1-10
10A Circuit Protection Fuse 143-W51-A121B1-10
Thermal Circuit Breaker 1 Pole 10A 125VAC Rocker Mount Product overview: W51-A121B1-10 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A121B1-10 can be used for catalog matching and distributor lookup.

Thermal Circuit Breaker 1 Pole 10A 125VAC Rocker Mount Product overview: W51-A121B1-10 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A121B1-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W51-A121B1-10
Product Name 10A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Miniature High Voltage Fuses - VF187 -  - VICFUSE
Specs
Fuse Type Miniature
Approvals / Standards RoHS
Features Fast Acting
View Details
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details