TE Connectivity Circuit Breakers W33-S1N1Q-15

Description
Circuit Breaker Thermal 15A 250V AC 50V DC Rocker Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 15A 250V AC 50V DC Rocker Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB259-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB259-ND
Circuit Breakers PB259-ND
Circuit Breaker Thermal 15A 250V AC 50V DC Rocker Panel Mount

Circuit Breaker Thermal 15A 250V AC 50V DC Rocker Panel Mount

Buy Now Datasheet
CIRCUIT BREAKER, THERMAL, 15 A, BLACK ROCKER, 2 POLES - 70199407 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRCUIT BREAKER, THERMAL, 15 A, BLACK ROCKER, 2 POLES
70199407
CIRCUIT BREAKER, THERMAL, 15 A, BLACK ROCKER, 2 POLES 70199407
CIRCUIT BREAKER, THERMAL, 15 A, BLACK ROCKER, 2 POLES

CIRCUIT BREAKER, THERMAL, 15 A, BLACK ROCKER, 2 POLES

Supplier's Site
Circuit Breaker, Thermal, 2P, 250V, 15A; Product Range Potter&brumfield Te Connectivity - 93F6690 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 2P, 250V, 15A; Product Range Potter&brumfield Te Connectivity
93F6690
Circuit Breaker, Thermal, 2P, 250V, 15A; Product Range Potter&brumfield Te Connectivity 93F6690
CIRCUIT BREAKER, THERMAL, 2P, 250V, 15A; Product Range:W33 Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Colour:Black; Operating Voltage:50V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 2P, 250V, 15A; Product Range:W33 Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Colour:Black; Operating Voltage:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB259-ND 70199407 93F6690
Product Name Circuit Breakers CIRCUIT BREAKER, THERMAL, 15 A, BLACK ROCKER, 2 POLES Circuit Breaker, Thermal, 2P, 250V, 15A; Product Range Potter&brumfield Te Connectivity
Rated Current 15 amps 15 amps
Trip System Type Thermal
Mounting Style Plug-in
Manual Actuator Type Rocker
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - 209-2-1-62-4-8-30-H-V-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers
Circuit Breakers - 486-5072-ND - DigiKey
Specs
Rated Current 2.5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details