Circuit Breaker Thermal 40A 240V AC 50V DC Toggle Panel Mount
CIR BRKR THRM 40A 240VAC 50VDC
CIRCUIT BREAKER, THERMAL, 1P, 250V, 40A; Product Range:W31 Series; Current Rating:40A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes
Features
| DigiKey | RS Components, Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB423-ND | 7828094 | 797-W31-X2M1G-40 | 17M3347 | 70198664 |
| Product Name | Circuit Breakers | Thermal Breakers | CIR BRKR THRM 40A 240VAC 50VDC | Circuit Breaker, Thermal, 1P, 250V, 40A; Product Range Potter&brumfield Te Connectivity | Circuit Breaker;Therm;Togl;Cur-Rtg 40A;Panel;1 Pole;Vol-Rtg 240/50VAC/VDC |
| Rated Current | 40 amps | 40 amps | 40 amps | 40 amps | |
| Trip System Type | Thermal | Thermal; Thermal | Thermal | Thermal | |
| Mounting Style | Plug-in | ||||
| Manual Actuator Type | Toggle | Toggle | |||
| Number of Poles | 1 | 1 | 1 |