TE Connectivity Thermal Breakers W31-X2M1G-20

Description
TE Connectivity W31-X2M1G-20
Request a Quote Datasheet
Description
TE Connectivity W31-X2M1G-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Breakers - 7820937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
7820937
Thermal Breakers 7820937
TE Connectivity W31-X2M1G-20

TE Connectivity W31-X2M1G-20

Supplier's Site
Circuit Breakers - PB419-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB419-ND
Circuit Breakers PB419-ND
Circuit Breaker Thermal 20A 240V AC 50V DC Toggle Panel Mount

Circuit Breaker Thermal 20A 240V AC 50V DC Toggle Panel Mount

Buy Now Datasheet
Circuit Breaker, Thermal, 1P, 250V, 20A; Product Range Potter&brumfield Te Connectivity - 18M9758 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 20A; Product Range Potter&brumfield Te Connectivity
18M9758
Circuit Breaker, Thermal, 1P, 250V, 20A; Product Range Potter&brumfield Te Connectivity 18M9758
CIRCUIT BREAKER, THERMAL, 1P, 250V, 20A; Product Range:W31 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 20A; Product Range:W31 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker;Therm;Togl;Cur-Rtg 20A;Panel;1 Pole;Vol-Rtg 240/50VAC/VDC - 70199424 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Togl;Cur-Rtg 20A;Panel;1 Pole;Vol-Rtg 240/50VAC/VDC
70199424
Circuit Breaker;Therm;Togl;Cur-Rtg 20A;Panel;1 Pole;Vol-Rtg 240/50VAC/VDC 70199424
Features 0.5 amp to 50 amp ratings may be used as on/off switch. Cannot be reset against overload. W23 has visible trip indicator band. Screw termination. Trip-free operation.

Features

  • 0.5 amp to 50 amp ratings may be used as on/off switch.
  • Cannot be reset against overload.
  • W23 has visible trip indicator band.
  • Screw termination.
  • Trip-free operation.
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 7820937 PB419-ND 18M9758 70199424
Product Name Thermal Breakers Circuit Breakers Circuit Breaker, Thermal, 1P, 250V, 20A; Product Range Potter&brumfield Te Connectivity Circuit Breaker;Therm;Togl;Cur-Rtg 20A;Panel;1 Pole;Vol-Rtg 240/50VAC/VDC
Trip System Type Thermal; Thermal Thermal Thermal
Number of Poles 1 1 1
Rated Current 20 amps 20 amps 20 amps
Mounting Style Plug-in
Manual Actuator Type Toggle Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 2-1393248-6 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - 723-209-2-1-66F-4-8-2-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Circuit Breakers - AS168X-CB1G010N-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details