TE Connectivity Circuit Breakers W31-X2M1G-2

Description
Circuit Breaker Thermal 2A 240V AC 50V DC Toggle Panel Mount
Request a Quote
Description
Circuit Breaker Thermal 2A 240V AC 50V DC Toggle Panel Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Thermal, 1P, 250V, 2A, part number 17M3343, is designed for use as a supplementary protector in various applications. It features a current rating of 2A and can operate at a maximum voltage of 250VAC or 50VDC. The device is equipped with screw terminals for secure connections and is suitable for panel mounting. This circuit breaker has a trip-free operation and a visible trip indicator band, allowing for easy identification of its status. It is UL 1077 recognized and CSA accepted, ensuring compliance with safety standards. The breaker can continuously carry 100% of its rated current and is designed to trip between 101% and 134% of its rating at 25°C, with a mandatory trip at 135% within one hour. The product is capable of withstanding an interrupting capacity of 1000 amps at 240VAC and 2000 amps at 50VDC for specific models. It also meets environmental requirements such as humidity and salt spray, making it suitable for various operating conditions. With a weight of less than 2 oz. (57g), it is lightweight and compact for easy integration into designs.

Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Thermal, 1P, 250V, 2A, part number 17M3343, is designed for use as a supplementary protector in various applications. It features a current rating of 2A and can operate at a maximum voltage of 250VAC or 50VDC. The device is equipped with screw terminals for secure connections and is suitable for panel mounting. This circuit breaker has a trip-free operation and a visible trip indicator band, allowing for easy identification of its status. It is UL 1077 recognized and CSA accepted, ensuring compliance with safety standards. The breaker can continuously carry 100% of its rated current and is designed to trip between 101% and 134% of its rating at 25°C, with a mandatory trip at 135% within one hour. The product is capable of withstanding an interrupting capacity of 1000 amps at 240VAC and 2000 amps at 50VDC for specific models. It also meets environmental requirements such as humidity and salt spray, making it suitable for various operating conditions. With a weight of less than 2 oz. (57g), it is lightweight and compact for easy integration into designs.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB413-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB413-ND
Circuit Breakers PB413-ND
Circuit Breaker Thermal 2A 240V AC 50V DC Toggle Panel Mount

Circuit Breaker Thermal 2A 240V AC 50V DC Toggle Panel Mount

Buy Now Datasheet
Circuit Breaker;Therm;Togl;Cur-Rtg 2A;Panel;1 Pole;Vol-Rtg 240/50VAC/VDC - 70198665 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Togl;Cur-Rtg 2A;Panel;1 Pole;Vol-Rtg 240/50VAC/VDC
70198665
Circuit Breaker;Therm;Togl;Cur-Rtg 2A;Panel;1 Pole;Vol-Rtg 240/50VAC/VDC 70198665
Features 0.5 amp to 50 amp ratings may be used as on/off switch. Cannot be reset against overload. W23 has visible trip indicator band. Screw termination. Trip-free operation.

Features

  • 0.5 amp to 50 amp ratings may be used as on/off switch.
  • Cannot be reset against overload.
  • W23 has visible trip indicator band.
  • Screw termination.
  • Trip-free operation.
Supplier's Site
Circuit Breaker, Thermal, 1P, 250V, 2A; Product Range Potter&brumfield Te Connectivity - 17M3343 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 2A; Product Range Potter&brumfield Te Connectivity
17M3343
Circuit Breaker, Thermal, 1P, 250V, 2A; Product Range Potter&brumfield Te Connectivity 17M3343
CIRCUIT BREAKER, THERMAL, 1P, 250V, 2A; Product Range:W31 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 2A; Product Range:W31 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB413-ND 70198665 17M3343
Product Name Circuit Breakers Circuit Breaker;Therm;Togl;Cur-Rtg 2A;Panel;1 Pole;Vol-Rtg 240/50VAC/VDC Circuit Breaker, Thermal, 1P, 250V, 2A; Product Range Potter&brumfield Te Connectivity
Rated Current 2 amps 2 amps 2 amps
Trip System Type Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Toggle Toggle
Rated AC Voltage 240 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 3-1393247-4 - TE Connectivity
Specs
Rated Current 2 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Electronic circuit breaker - 787-2861/200-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Circuit Breakers - 486-2853-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
Single Pole Supplementary D-Trip Circuit Breakers - 1DU20R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 20 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers