The W28-XT1A-3 is a push-to-reset thermal circuit breaker designed for overload protection in AC and DC circuits, replacing slow-blow glass fuses. It features .250" (6.35mm) quick-connect terminals and snaps into panels 0.075"-0.105" (1.905mm-2.667mm) thick. The device carries 3 amps continuously, trips within one hour at 135% of rating (4.05A), and has a maximum operating voltage of 250VAC and 32VDC. It interrupts up to 1,000 amps at 250VAC and 32VDC, with a dielectric strength exceeding 1,500 volts RMS. Reset time is 5 to 30 seconds. The breaker is UL 1077 recognized and CSA accepted as supplementary protectors, and is CCC compliant. It is not VDE approved. Weight is approximately 10g, and soldering to terminals is not recommended.
THERMAL CIRCUIT BREAKER Product overview: W28-XT1A-3 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W28-XT1A-3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-W28-XT1A-3 |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |