The W28-XT1A-20 is a push-to-reset thermal circuit breaker designed for overcurrent protection in AC and DC circuits, replacing slow-blow glass fuses. It features .250″ (6.35mm) quick-connect terminals and mounts in panels 0.075″ to 0.105″ (1.905mm to 2.667mm) thick. The device has a 20A current rating, operates at up to 250VAC or 32VDC, and interrupts up to 1000A at these voltages. Trip time for 20A models is 5 to 30 seconds at rated current. It is UL 1077 recognized and CSA accepted as a supplementary protector, complies with CCC standards, and provides 8mm isolation for office equipment. The breaker does not carry VDE approval. Reset time is 180 seconds maximum.
THERMAL CIRCUIT BREAKER Product overview: W28-XT1A-20 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W28-XT1A-20 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-W28-XT1A-20 |
| Product Name | Circuit Protection Fuse |