The W28-XT1A-2 is a push-to-reset thermal circuit breaker rated for 2A, designed to replace slow-blow glass fuses with snap-in panel mounting. It features .250" (6.35mm) quick-connect terminals and is intended for mounting in panels 0.075" to 0.105" (1.905mm to 2.667mm) thick. It operates at up to 250VAC/32VDC and interrupts up to 1,000A. The device trips within one hour at 175% of its rated current and has a maximum reset time of 180 seconds. It is UL 1077 recognized and CSA accepted as a supplementary protector, with CCC compliance. It does not carry VDE approval. Ambient temperature compensation is required for accurate operation.
Circuit Breaker Thermal 1Pole 2A 250VAC/32VDC Product overview: W28-XT1A-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W28-XT1A-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-W28-XT1A-2 |
| Product Name | 2A Circuit Protection Fuse |
| Approvals / Standards | RoHS |