TE Connectivity W28-XT1A-15=W28 W28-XT1A-15

Description
W28-XT1A-15=W28
Request a Quote Datasheet
Description
W28-XT1A-15=W28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
W28-XT1A-15=W28 - W28-XT1A-15 - Heilind Electronics, Inc.
Wilmington, MA, United States
W28-XT1A-15=W28
W28-XT1A-15
W28-XT1A-15=W28 W28-XT1A-15
W28-XT1A-15=W28

W28-XT1A-15=W28

Buy Now
Circuit Breakers - PB1026-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB1026-ND
Circuit Breakers PB1026-ND
Circuit Breaker Thermal 15A 250V AC 32V DC Push to Reset Panel Mount

Circuit Breaker Thermal 15A 250V AC 32V DC Push to Reset Panel Mount

Buy Now Datasheet
Thermal Breakers - 7826565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
7826565
Thermal Breakers 7826565
TE Connectivity W28-XT1A-15

TE Connectivity W28-XT1A-15

Supplier's Site
CIRCUIT BREAKER, THERMAL, 15 A, PUSH TORESET, 1 POLE - 70198841 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRCUIT BREAKER, THERMAL, 15 A, PUSH TORESET, 1 POLE
70198841
CIRCUIT BREAKER, THERMAL, 15 A, PUSH TORESET, 1 POLE 70198841
CIRCUIT BREAKER, THERMAL, 15 A, PUSH TORESET, 1 POLE

CIRCUIT BREAKER, THERMAL, 15 A, PUSH TORESET, 1 POLE

Supplier's Site
Circuit Breaker, Thermal, 1P, 250V, 15A; Product Range Potter&brumfield Te Connectivity - 99F6269 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 15A; Product Range Potter&brumfield Te Connectivity
99F6269
Circuit Breaker, Thermal, 1P, 250V, 15A; Product Range Potter&brumfield Te Connectivity 99F6269
CIRCUIT BREAKER, THERMAL, 1P, 250V, 15A; Product Range:W28 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250VAC RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 15A; Product Range:W28 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number W28-XT1A-15 PB1026-ND 7826565 70198841 99F6269
Product Name W28-XT1A-15=W28 Circuit Breakers Thermal Breakers CIRCUIT BREAKER, THERMAL, 15 A, PUSH TORESET, 1 POLE Circuit Breaker, Thermal, 1P, 250V, 15A; Product Range Potter&brumfield Te Connectivity
Trip System Type Thermal Thermal Thermal; Thermal Thermal
Rated Current 15 amps 15 amps 15 amps
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset) Other; (Push)
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-5071-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details