The W28 series is a push-to-reset thermal circuit breaker for supplementary overload protection, replacing slow-blow fuses with resettable operation. It features snap-in mounting and .250" (6.35mm) quick-connect terminals, with a visual trip indicator. Rated at 15A, it operates at 250VAC/32VDC and interrupts up to 1,000A. It trips at 135% of rating within one hour at +25°C, with a reset time of 5 to 30 seconds. Approved to UL 1077 and CSA standards, it is CCC-compliant but lacks VDE approval. Dimensions are 1.535" L × 0.76" W × 0.625" H. Weight is 0.35 oz (10g). The bezel is red with black rating markings and the button is red.
Circuit Breaker Thermal 1Pole 15A 250VAC/32VDC Product overview: W28-XQ1B-15 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W28-XQ1B-15 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-W28-XQ1B-15 |
| Product Name | 15A Circuit Protection Fuse |
| Mounting | Snap-In |