Circuit Breaker Thermal 10A 250V AC 32V DC Push to Reset Panel Mount
CIRCUIT BREAKERS W28-XQ1B-10 CIR
CIR BRKR THRM 10A 250VAC 32VDC
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | PB2780-ND | 797-W28-XQ1B-10 |
| Product Name | Circuit Breakers | CIR BRKR THRM 10A 250VAC 32VDC |
| Rated Current | 10 amps | 10 amps |
| Trip System Type | Thermal | Thermal |
| Mounting Style | Plug-in |