Circuit Breaker Thermal 8A 250V AC 32V DC Push to Reset Panel Mount
Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 814266-W28-XQ1A-8
Mounting Style: Panel Mount
Voltage Rating - AC: 250V
Voltage Rating - DC: 32V
Actuator Type: Push to Reset
Number of Poles: 1
Breaker Type: Thermal
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8A
W28 Series Fuse Holder Type Circuit Breaker
CIRCUIT BREAKER, THERMAL, 1P, 250V, 8A; Product Range:W28 Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB189-ND | 1675728 | W28-XQ1A-8 | 70199159 | 75F012 |
| Product Name | Circuit Breakers | Thermal Breakers | Circuit Breakers - W28-XQ1A-8 | Circuit Breaker;Therm;Push;Cur-Rtg 8A;Snap-In Front Panel;1 Pole | Circuit Breaker, Thermal, 1P, 250V, 8A; Product Range Potter&brumfield Te Connectivity |
| Rated Current | 8 amps | 8 amps | 8 amps | ||
| Trip System Type | Thermal | Thermal | Thermal | ||
| Mounting Style | Plug-in | ||||
| Manual Actuator Type | Other; (Push to Reset) | Other; (Push) | |||
| Text for Mounting | Panel mount | Snap-In Front Panel | Panel |