TE Connectivity Circuit Breakers W28-XQ1A-5

Description
Circuit Breaker Thermal 5A 250V AC 32V DC Push to Reset Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 5A 250V AC 32V DC Push to Reset Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB186-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB186-ND
Circuit Breakers PB186-ND
Circuit Breaker Thermal 5A 250V AC 32V DC Push to Reset Panel Mount

Circuit Breaker Thermal 5A 250V AC 32V DC Push to Reset Panel Mount

Buy Now Datasheet
Thermal Breakers - 7820924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
7820924
Thermal Breakers 7820924
TE Connectivity W28-XQ1A-5

TE Connectivity W28-XQ1A-5

Supplier's Site
Circuit Breakers - W28-XQ1A-5 - W28-XQ1A-5 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - W28-XQ1A-5
W28-XQ1A-5
Circuit Breakers - W28-XQ1A-5 W28-XQ1A-5
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1280075-W28-XQ1A-5 Mounting Style: Panel Mount Voltage Rating - AC: 250V Voltage Rating - DC: 32V Actuator Type: Push to Reset Number of Poles: 1 Breaker Type: Thermal Categories: Circuit Protection Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Current Rating (Amps): 5A

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1280075-W28-XQ1A-5
Mounting Style: Panel Mount
Voltage Rating - AC: 250V
Voltage Rating - DC: 32V
Actuator Type: Push to Reset
Number of Poles: 1
Breaker Type: Thermal
Categories: Circuit Protection
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A

Buy Now
Panel Mount Circuit Breaker - 15947218 - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
15947218
Panel Mount Circuit Breaker 15947218
CIRCUIT BREAKER, W28 SERIES, 250 VAC, 32 VDC,5 AMP, THERMAL, 1 POLE, PUSH TO RESET, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, W28 SERIES, 250 VAC, 32 VDC,5 AMP, THERMAL, 1 POLE, PUSH TO RESET, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Panel Mount Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
Panel Mount Circuit Breaker
POTTER & BRUMFIELD Circuit Breaker W28-XQ1A-5

POTTER & BRUMFIELD Circuit Breaker W28-XQ1A-5

Supplier's Site
Circuit Breaker, Thermal, 1P, 250V, 5A; Product Range Potter&brumfield Te Connectivity - 75F010 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 5A; Product Range Potter&brumfield Te Connectivity
75F010
Circuit Breaker, Thermal, 1P, 250V, 5A; Product Range Potter&brumfield Te Connectivity 75F010
CIRCUIT BREAKER, THERMAL, 1P, 250V, 5A; Product Range:W28 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 5A; Product Range:W28 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker;Therm;Push;Cur-Rtg 5A;Snap-In Front Panel;1 Pole - 70199156 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push;Cur-Rtg 5A;Snap-In Front Panel;1 Pole
70199156
Circuit Breaker;Therm;Push;Cur-Rtg 5A;Snap-In Front Panel;1 Pole 70199156
W28 Series Fuse Holder Type Circuit Breaker Button color black Circuit function series trip Bezel color black with white rate marking The circuit breaker have snap-in panel mount with straight quick connect tab termination.

W28 Series Fuse Holder Type Circuit Breaker

  • Button color black
  • Circuit function series trip
  • Bezel color black with white rate marking
    The circuit breaker have snap-in panel mount with straight quick connect tab termination.
Supplier's Site
CIR BRKR THRM 5A 250VAC 32VDC - 797-W28-XQ1A-5 - Utmel Electronic Limited
Hong Kong, China
CIR BRKR THRM 5A 250VAC 32VDC
797-W28-XQ1A-5
CIR BRKR THRM 5A 250VAC 32VDC 797-W28-XQ1A-5
CIR BRKR THRM 5A 250VAC 32VDC

CIR BRKR THRM 5A 250VAC 32VDC

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Radwell International Radwell International Newark, An Avnet Company Allied Electronics, Inc. Utmel Electronic Limited
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB186-ND 7820924 W28-XQ1A-5 15947218 75F010 70199156 797-W28-XQ1A-5
Product Name Circuit Breakers Thermal Breakers Circuit Breakers - W28-XQ1A-5 Panel Mount Circuit Breaker Panel Mount Circuit Breaker Circuit Breaker, Thermal, 1P, 250V, 5A; Product Range Potter&brumfield Te Connectivity Circuit Breaker;Therm;Push;Cur-Rtg 5A;Snap-In Front Panel;1 Pole CIR BRKR THRM 5A 250VAC 32VDC
Rated Current 5 amps 5 amps 5 amps 5 amps 5 amps
Trip System Type Thermal Thermal; Thermal Thermal Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset) Other; (Push)
Number of Poles 1 1 1 1 1
Unlock Full Specs
to access all available technical data