Circuit Breaker Thermal 4A 250V AC 32V DC Push to Reset Panel Mount
CIRCUIT BREAKER, THERMAL, 1P, 250V, 4A; Product Range:W28 Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes
W28 Series Fuse Holder Type Circuit Breaker
| Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | W28-XQ1A-4 | PB185-ND | 7826597 | 90F1228 | 70199155 |
| Product Name | W28-XQ1A-4 CKT BRKR | Circuit Breakers | Thermal Breakers | Circuit Breaker, Thermal, 1P, 250V, 4A; Product Range Potter&brumfield Te Connectivity | Circuit Breaker;Therm;Push;Cur-Rtg 4A;Snap-In Front Panel;1 Pole |
| Trip System Type | Thermal | Thermal | Thermal; Thermal | Thermal | |
| Rated Current | 4 amps | 4 amps | 4 amps | ||
| Mounting Style | Plug-in | ||||
| Manual Actuator Type | Other; (Push to Reset) | Other; (Push) | |||
| Number of Poles | 1 | 1 | 1 |