TE Connectivity W28-XQ1A-3 THRML CKT BRKR W28-XQ1A-3

Description
W28-XQ1A-3 THRML CKT BRKR
Request a Quote Datasheet
Description
W28-XQ1A-3 THRML CKT BRKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
W28-XQ1A-3 THRML CKT BRKR - W28-XQ1A-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
W28-XQ1A-3 THRML CKT BRKR
W28-XQ1A-3
W28-XQ1A-3 THRML CKT BRKR W28-XQ1A-3
W28-XQ1A-3 THRML CKT BRKR

W28-XQ1A-3 THRML CKT BRKR

Buy Now
Circuit Breakers - PB184-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB184-ND
Circuit Breakers PB184-ND
Circuit Breaker Thermal 3A 250V AC 32V DC Push to Reset Panel Mount

Circuit Breaker Thermal 3A 250V AC 32V DC Push to Reset Panel Mount

Buy Now Datasheet
Circuit Breakers - W28-XQ1A-3 - W28-XQ1A-3 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - W28-XQ1A-3
W28-XQ1A-3
Circuit Breakers - W28-XQ1A-3 W28-XQ1A-3
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1280074-W28-XQ1A-3 Mounting Style: Panel Mount Voltage Rating - AC: 250V Voltage Rating - DC: 32V Actuator Type: Push to Reset Number of Poles: 1 Breaker Type: Thermal Categories: Circuit Protection Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1280074-W28-XQ1A-3
Mounting Style: Panel Mount
Voltage Rating - AC: 250V
Voltage Rating - DC: 32V
Actuator Type: Push to Reset
Number of Poles: 1
Breaker Type: Thermal
Categories: Circuit Protection
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A

Buy Now
Thermal Breakers - 7820911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
7820911
Thermal Breakers 7820911
TE Connectivity W28-XQ1A-3

TE Connectivity W28-XQ1A-3

Supplier's Site
Circuit Breaker;Therm;Push;Cur-Rtg 3A;Snap-In Front Panel;1 Pole - 70199154 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push;Cur-Rtg 3A;Snap-In Front Panel;1 Pole
70199154
Circuit Breaker;Therm;Push;Cur-Rtg 3A;Snap-In Front Panel;1 Pole 70199154
W28 Series Fuse Holder Type Circuit Breaker Button color black Circuit function series trip Bezel color black with white rate marking The circuit breaker have snap-in panel mount with straight quick connect tab termination.

W28 Series Fuse Holder Type Circuit Breaker

  • Button color black
  • Circuit function series trip
  • Bezel color black with white rate marking
    The circuit breaker have snap-in panel mount with straight quick connect tab termination.
Supplier's Site
Circuit Breaker, Thermal, 1P, 250V, 3A; Product Range Potter&brumfield Te Connectivity - 75F009 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 3A; Product Range Potter&brumfield Te Connectivity
75F009
Circuit Breaker, Thermal, 1P, 250V, 3A; Product Range Potter&brumfield Te Connectivity 75F009
CIRCUIT BREAKER, THERMAL, 1P, 250V, 3A; Product Range:W28 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 3A; Product Range:W28 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Win Source Electronics RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number W28-XQ1A-3 PB184-ND W28-XQ1A-3 7820911 70199154 75F009
Product Name W28-XQ1A-3 THRML CKT BRKR Circuit Breakers Circuit Breakers - W28-XQ1A-3 Thermal Breakers Circuit Breaker;Therm;Push;Cur-Rtg 3A;Snap-In Front Panel;1 Pole Circuit Breaker, Thermal, 1P, 250V, 3A; Product Range Potter&brumfield Te Connectivity
Trip System Type Thermal Thermal Thermal Thermal; Thermal Thermal
Rated Current 3 amps 3 amps 3 amps
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset) Other; (Push)
Rated AC Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data