TE Connectivity Circuit Breakers W28-XQ1A-20

Description
Circuit Breaker Thermal 20A 250V AC 32V DC Push to Reset Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 20A 250V AC 32V DC Push to Reset Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB425-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB425-ND
Circuit Breakers PB425-ND
Circuit Breaker Thermal 20A 250V AC 32V DC Push to Reset Panel Mount

Circuit Breaker Thermal 20A 250V AC 32V DC Push to Reset Panel Mount

Buy Now Datasheet
Circuit Breakers - 1111-W28-XQ1A-20-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1111-W28-XQ1A-20-ND
Circuit Breakers 1111-W28-XQ1A-20-ND
W28-XQ1A-20=W28

W28-XQ1A-20=W28

Buy Now Datasheet
Thermal Breakers - 7827997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
7827997
Thermal Breakers 7827997
TE Connectivity W28-XQ1A-20

TE Connectivity W28-XQ1A-20

Supplier's Site
Circuit Breaker, Thermal, 1P, 250V, 20A; Product Range Potter&brumfield Te Connectivity - 52F5525 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 20A; Product Range Potter&brumfield Te Connectivity
52F5525
Circuit Breaker, Thermal, 1P, 250V, 20A; Product Range Potter&brumfield Te Connectivity 52F5525
CIRCUIT BREAKER, THERMAL, 1P, 250V, 20A; Product Range:W28 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 20A; Product Range:W28 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker;Therm;Push;Cur-Rtg 20A;Snap-In Front Panel;1 Pole;W28 Series - 70199163 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push;Cur-Rtg 20A;Snap-In Front Panel;1 Pole;W28 Series
70199163
Circuit Breaker;Therm;Push;Cur-Rtg 20A;Snap-In Front Panel;1 Pole;W28 Series 70199163
W28 Series Fuse Holder Type Circuit Breaker Button color black Circuit function series trip Bezel color black with white rate marking The circuit breaker have snap-in panel mount with straight quick connect tab termination.

W28 Series Fuse Holder Type Circuit Breaker

  • Button color black
  • Circuit function series trip
  • Bezel color black with white rate marking
    The circuit breaker have snap-in panel mount with straight quick connect tab termination.
Supplier's Site
Panel Mount Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
Panel Mount Circuit Breaker
POTTER & BRUMFIELD Circuit Breaker W28-XQ1A-20

POTTER & BRUMFIELD Circuit Breaker W28-XQ1A-20

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB425-ND 7827997 52F5525 70199163
Product Name Circuit Breakers Thermal Breakers Circuit Breaker, Thermal, 1P, 250V, 20A; Product Range Potter&brumfield Te Connectivity Circuit Breaker;Therm;Push;Cur-Rtg 20A;Snap-In Front Panel;1 Pole;W28 Series Panel Mount Circuit Breaker
Rated Current 20 amps 20 amps 20 amps
Trip System Type Thermal Thermal; Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset) Other; (Push)
Number of Poles 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-1-1REC4-51-2-9-60-V-ND - DigiKey
Specs
Rated Current 60 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers - A-0705N -  - VICFUSE
Specs
Rated AC Voltage 125 volts
Rated DC Voltage 12 volts
Rated Current 1.5 to 10 amps
View Details
MCBs - 1444740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 6 amps
Rated Breaking Capacity 10000 amps
View Details