SCHURTER Inc Circuit Breakers 4410.0525

Description
T12 CIRCUIT BREAKER 3A
Request a Quote Datasheet
Description
T12 CIRCUIT BREAKER 3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-4410.0525-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-4410.0525-ND
Circuit Breakers 486-4410.0525-ND
T12 CIRCUIT BREAKER 3A

T12 CIRCUIT BREAKER 3A

Buy Now Datasheet
Ckt Breaker, Thermal, 240Vac/28Vdc, 3A; Product Range Schurter - 54W6656 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Breaker, Thermal, 240Vac/28Vdc, 3A; Product Range Schurter
54W6656
Ckt Breaker, Thermal, 240Vac/28Vdc, 3A; Product Range Schurter 54W6656
CKT BREAKER, THERMAL, 240VAC/28VDC, 3A; Product Range:T12 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:28VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CKT BREAKER, THERMAL, 240VAC/28VDC, 3A; Product Range:T12 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:28VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 486-4410.0525-ND 54W6656
Product Name Circuit Breakers Ckt Breaker, Thermal, 240Vac/28Vdc, 3A; Product Range Schurter
Rated Current 3 amps 3 amps
Trip System Type Thermal
Features Trip Indicator
Text for Mounting Chassis Mount Panel
Manual Actuator Type Other; (Push to Reset)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - AS168X-CB1G200N-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
Automotive Circuit Breakers  VF-IATU -  - VICFUSE
Specs
Rated DC Voltage 32 volts
Rated Current 3 to 10 amps
View Details
Circuit Breakers - 6-1423901-0 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers