The W28-XQ1A-10 is a push-to-reset thermal circuit breaker rated for 10A, designed to replace slow-blow glass cartridge fuses and provide overload protection in panel-mounted applications. It features .250" (6.35mm) quick-connect terminals and snaps into panels 0.032" to 0.062" (0.813mm to 1.574mm) thick. The device has a maximum operating voltage of 250VAC at 50/60 Hz and 32VDC, with an interrupt capacity of 1,000A at those voltages. It trips at 135% of rated current within one hour at +25°C and resets in 5 to 30 seconds. It is UL 1077 recognized and CSA accepted as a supplementary protector, and complies with CCC standards. The termination style and mounting are fixed by the "Q" designation, and bezel and button colors are black with white marking as specified by "1A". Soldering to terminals is not recommended.
Thermal Circuit Breaker 1 Pole 10A 250VAC/32VDC Product overview: W28-XQ1A-10 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W28-XQ1A-10 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-W28-XQ1A-10 |
| Product Name | 10A Circuit Protection Fuse |