The W28-XQ1A-1 is a push-to-reset thermal circuit breaker rated for 1A, designed to replace slow-blow glass cartridge fuses with snap-in panel mounting. It features .250" (6.35mm) quick-connect terminals and mounts on panels 0.032" to 0.062" thick. The breaker continuously carries 100% of its rated current, trips within one hour at 175% of rating, and has a maximum operating voltage of 250VAC/32VDC with an interrupt capacity of 1,000A. It is UL 1077 recognized and CSA accepted as a supplementary protector, with a dielectric strength over 1,500V RMS. Reset time is 180 seconds maximum. The device has a black bezel with white rate marking and a black button. Its approximate weight is 0.35 oz (10g).
Circuit Breaker Thermal 1Pole 1A 250VAC/32VDC Product overview: W28-XQ1A-1 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W28-XQ1A-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-W28-XQ1A-1 |
| Product Name | 1A Circuit Protection Fuse |
| Approvals / Standards | RoHS |