The W28-XQ1A-0.50 is a push-to-reset thermal circuit breaker rated for 0.5A, designed to replace slow-blow glass cartridge fuses in circuit protection applications. It features .250" (6.35mm) quick-connect terminals and snap-in panel mounting for .032"-.062" (0.813mm-1.574mm) thick panels. The device is UL 1077 recognized and CSA accepted as a supplementary protector, with a maximum operating voltage of 250VAC/32VDC and an interrupt capacity of 1,000A at those ratings. It may trip between 101% and 174% of rating but must trip within one hour at 175%. Reset time is 180 seconds maximum at room temperature. The breaker has an approximate weight of 10g and a dielectric strength exceeding 1,500 Vrms. Soldering to terminals is not recommended.
Thermal Circuit Breaker 1 Pole 0.5A 250VAC/32VDC Push Reset Product overview: W28-XQ1A-0.50 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W28-XQ1A-0.50 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-W28-XQ1A-0.50 |
| Product Name | 0.5A Circuit Protection Fuse |
| Approvals / Standards | RoHS |