TE Connectivity Circuit Breakers W23-X1A1G-50

Description
Circuit Breaker Thermal 50A 240V AC 50V DC Push-Pull Plunger Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 50A 240V AC 50V DC Push-Pull Plunger Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB411-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB411-ND
Circuit Breakers PB411-ND
Circuit Breaker Thermal 50A 240V AC 50V DC Push-Pull Plunger Panel Mount

Circuit Breaker Thermal 50A 240V AC 50V DC Push-Pull Plunger Panel Mount

Buy Now Datasheet
Thermal Breakers - 7820882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
7820882
Thermal Breakers 7820882
TE Connectivity W23-X1A1G-50

TE Connectivity W23-X1A1G-50

Supplier's Site
W23-X1A1G-50=W23/W31 - W23-X1A1G-50 - Heilind Electronics, Inc.
Wilmington, MA, United States
W23-X1A1G-50=W23/W31
W23-X1A1G-50
W23-X1A1G-50=W23/W31 W23-X1A1G-50
W23-X1A1G-50=W23/W31

W23-X1A1G-50=W23/W31

Buy Now
CIR BRKR THRM 50A 240VAC 50VDC - 797-W23-X1A1G-50 - Utmel Electronic Limited
Hong Kong, China
CIR BRKR THRM 50A 240VAC 50VDC
797-W23-X1A1G-50
CIR BRKR THRM 50A 240VAC 50VDC 797-W23-X1A1G-50
CIR BRKR THRM 50A 240VAC 50VDC

CIR BRKR THRM 50A 240VAC 50VDC

Supplier's Site
Circuit Breaker;Therm;Push/Pull;Cur-Rtg50A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC - 70199139 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push/Pull;Cur-Rtg50A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
70199139
Circuit Breaker;Therm;Push/Pull;Cur-Rtg50A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC 70199139
Push/Pull Actuator Thermal Circuit Breaker 5 Amps Single Pole Dielectric Strength: >1500 VRMS Interrupt Capacity: 5 Amps - 2500 A @ 50 VDC Operating Voltage: 50 VDC Operating Temperature: -40°C to +65°C Trip Time @ 200% Rating: 6-22 Seconds Bushing Mount Terminals: #8-32 Screw Black Button with White Amp Rating and White Trip Band Weight: <2 Oz. UL Recognized to 50 Amps CSA Certified

Push/Pull Actuator Thermal Circuit Breaker

  • 5 Amps
  • Single Pole
  • Dielectric Strength: >1500 VRMS
  • Interrupt Capacity: 5 Amps - 2500 A @ 50 VDC
  • Operating Voltage: 50 VDC
  • Operating Temperature: -40°C to +65°C
  • Trip Time @ 200% Rating: 6-22 Seconds
  • Bushing Mount
  • Terminals: #8-32 Screw
  • Black Button with White Amp Rating and White Trip Band
  • Weight: <2 Oz.
  • UL Recognized to 50 Amps
  • CSA Certified
Supplier's Site
Circuit Breaker, Thermal, 1P, 250V, 50A; Product Range Potter&brumfield Te Connectivity - 17M3340 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 50A; Product Range Potter&brumfield Te Connectivity
17M3340
Circuit Breaker, Thermal, 1P, 250V, 50A; Product Range Potter&brumfield Te Connectivity 17M3340
CIRCUIT BREAKER, THERMAL, 1P, 250V, 50A; Product Range:W23 Series; Current Rating:50A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 50A; Product Range:W23 Series; Current Rating:50A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Heilind Electronics, Inc. Utmel Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB411-ND 7820882 W23-X1A1G-50 797-W23-X1A1G-50 70199139 17M3340
Product Name Circuit Breakers Thermal Breakers W23-X1A1G-50=W23/W31 CIR BRKR THRM 50A 240VAC 50VDC Circuit Breaker;Therm;Push/Pull;Cur-Rtg50A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC Circuit Breaker, Thermal, 1P, 250V, 50A; Product Range Potter&brumfield Te Connectivity
Rated Current 50 amps 50 amps 50 amps 50 amps
Trip System Type Thermal Thermal; Thermal Thermal Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push-Pull Plunger) Other; (Push/Pull)
Number of Poles 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 3A - QLB-033-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers & Accessories - 1CU4M - Powell Electronics, Inc.
Specs
Rated Current 4 amps
View Details
Circuit Breakers - 2946-787-3861/000-2000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details