TE Connectivity Circuit Breakers W23-X1A1G-30

Description
Circuit Breaker Thermal 30A 240V AC 50V DC Push-Pull Plunger Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 30A 240V AC 50V DC Push-Pull Plunger Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB408-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB408-ND
Circuit Breakers PB408-ND
Circuit Breaker Thermal 30A 240V AC 50V DC Push-Pull Plunger Panel Mount

Circuit Breaker Thermal 30A 240V AC 50V DC Push-Pull Plunger Panel Mount

Buy Now Datasheet
W23-X1A1G-30 CKT BRKR - W23-X1A1G-30 - Heilind Electronics, Inc.
Wilmington, MA, United States
W23-X1A1G-30 CKT BRKR
W23-X1A1G-30
W23-X1A1G-30 CKT BRKR W23-X1A1G-30
W23-X1A1G-30 CKT BRKR

W23-X1A1G-30 CKT BRKR

Buy Now
Circuit Breaker, Thermal, 1P, 250V, 30A; Product Range Potter&brumfield Te Connectivity - 18M9753 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 30A; Product Range Potter&brumfield Te Connectivity
18M9753
Circuit Breaker, Thermal, 1P, 250V, 30A; Product Range Potter&brumfield Te Connectivity 18M9753
CIRCUIT BREAKER, THERMAL, 1P, 250V, 30A; Product Range:W23 Series; Current Rating:30A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 30A; Product Range:W23 Series; Current Rating:30A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker, Thermal, 1P, 250V, 30A Rohs Compliant Potter&brumfield Te Connectivity - 70AH6666 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 30A Rohs Compliant Potter&brumfield Te Connectivity
70AH6666
Circuit Breaker, Thermal, 1P, 250V, 30A Rohs Compliant Potter&brumfield Te Connectivity 70AH6666
CIRCUIT BREAKER, THERMAL, 1P, 250V, 30A ROHS COMPLIANT: YES

CIRCUIT BREAKER, THERMAL, 1P, 250V, 30A ROHS COMPLIANT: YES

Supplier's Site
Panel Mount Circuit Breaker - 20792668 - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
20792668
Panel Mount Circuit Breaker 20792668
CIRCUIT BREAKER, THERMAL, 1P, 250V, 30A; PRODUCT RANGE:W23 SERIES; VOLTAGE RATING VAC:250VAC; VOLTAGE RATING VDC:50VDC; CURRENT RATING:30A; NO. OF POLES:1 POLE; CIRCUIT BREAKER MOUNTING:PANEL ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, THERMAL, 1P, 250V, 30A; PRODUCT RANGE:W23 SERIES; VOLTAGE RATING VAC:250VAC; VOLTAGE RATING VDC:50VDC; CURRENT RATING:30A; NO. OF POLES:1 POLE; CIRCUIT BREAKER MOUNTING:PANEL ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker;Therm;Push/Pull;Cur-Rtg30A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC - 70199138 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push/Pull;Cur-Rtg30A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
70199138
Circuit Breaker;Therm;Push/Pull;Cur-Rtg30A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC 70199138
Push/Pull Actuator Thermal Circuit Breaker 5 Amps Single Pole Dielectric Strength: >1500 VRMS Interrupt Capacity: 5 Amps - 2500 A @ 50 VDC Operating Voltage: 50 VDC Operating Temperature: -40°C to +65°C Trip Time @ 200% Rating: 6-22 Seconds Bushing Mount Terminals: #8-32 Screw Black Button with White Amp Rating and White Trip Band Weight: <2 Oz. UL Recognized to 50 Amps CSA Certified

Push/Pull Actuator Thermal Circuit Breaker

  • 5 Amps
  • Single Pole
  • Dielectric Strength: >1500 VRMS
  • Interrupt Capacity: 5 Amps - 2500 A @ 50 VDC
  • Operating Voltage: 50 VDC
  • Operating Temperature: -40°C to +65°C
  • Trip Time @ 200% Rating: 6-22 Seconds
  • Bushing Mount
  • Terminals: #8-32 Screw
  • Black Button with White Amp Rating and White Trip Band
  • Weight: <2 Oz.
  • UL Recognized to 50 Amps
  • CSA Certified
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB408-ND W23-X1A1G-30 18M9753 70AH6666 20792668 70199138
Product Name Circuit Breakers W23-X1A1G-30 CKT BRKR Circuit Breaker, Thermal, 1P, 250V, 30A; Product Range Potter&brumfield Te Connectivity Circuit Breaker, Thermal, 1P, 250V, 30A Rohs Compliant Potter&brumfield Te Connectivity Panel Mount Circuit Breaker Circuit Breaker;Therm;Push/Pull;Cur-Rtg30A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
Rated Current 30 amps 30 amps 30 amps
Trip System Type Thermal Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push-Pull Plunger) Other; (Push/Pull)
Rated AC Voltage 240 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 7A - QLB-073-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910030 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 4 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - TA45-A326H090C0-AZM01-ND - DigiKey
Specs
Rated Current 9 amps
Trip System Type Thermal
Features Trip Indicator
View Details