TE Connectivity 2A Circuit Protection Fuse W23-X1A1G-2

Description
Thermal Circuit Breaker 2A 250VAC/50VDC 1 Pole Product overview: W23-X1A1G-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W23-X1A1G-2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thermal Circuit Breaker 2A 250VAC/50VDC 1 Pole Product overview: W23-X1A1G-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W23-X1A1G-2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W23 series is a single-pole, push/pull actuator thermal circuit breaker rated from 0.5 to 50 amperes, designed for overload protection and as an on/off switch. It features screw terminals with #8-32 threads, a visible trip indicator band, and trip-free operation. The device has a maximum operating voltage of 240VAC or 50VDC, interrupts up to 1000 amps at 240VAC with 4× series fuse protection, and carries 100% of its rating continuously. It meets UL 1077 and CSA requirements as a supplementary protector, withstands over 6,000 mechanical cycles, and operates within MIL-STD-202 humidity and salt spray conditions. The housing mounts via a 3/8-inch (9.53mm) threaded bushing and weighs less than 57g.

Datasheet Summary
Powered by GS/AI

The W23 series is a single-pole, push/pull actuator thermal circuit breaker rated from 0.5 to 50 amperes, designed for overload protection and as an on/off switch. It features screw terminals with #8-32 threads, a visible trip indicator band, and trip-free operation. The device has a maximum operating voltage of 240VAC or 50VDC, interrupts up to 1000 amps at 240VAC with 4× series fuse protection, and carries 100% of its rating continuously. It meets UL 1077 and CSA requirements as a supplementary protector, withstands over 6,000 mechanical cycles, and operates within MIL-STD-202 humidity and salt spray conditions. The housing mounts via a 3/8-inch (9.53mm) threaded bushing and weighs less than 57g.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A Circuit Protection Fuse
143-W23-X1A1G-2
2A Circuit Protection Fuse 143-W23-X1A1G-2
Thermal Circuit Breaker 2A 250VAC/50VDC 1 Pole Product overview: W23-X1A1G-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W23-X1A1G-2 can be used for catalog matching and distributor lookup.

Thermal Circuit Breaker 2A 250VAC/50VDC 1 Pole Product overview: W23-X1A1G-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W23-X1A1G-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W23-X1A1G-2
Product Name 2A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N6.3TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Auto Fuses - ATUN -  - VICFUSE
Specs
Fuse Type Automotive
View Details
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details