TE Connectivity Thermal Circuit Breaker, 1P, 10A; Product Range Potter&brumfield Te Connectivity W23-X1A1G-10...

Description
THERMAL CIRCUIT BREAKER, 1P, 10A; Product Range:W23 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating V DC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes
Datasheet
Description
THERMAL CIRCUIT BREAKER, 1P, 10A; Product Range:W23 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating V DC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Circuit Breaker, 1P, 10A; Product Range Potter&brumfield Te Connectivity - 75Y3952 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker, 1P, 10A; Product Range Potter&brumfield Te Connectivity
75Y3952
Thermal Circuit Breaker, 1P, 10A; Product Range Potter&brumfield Te Connectivity 75Y3952
THERMAL CIRCUIT BREAKER, 1P, 10A; Product Range:W23 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating V DC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER, 1P, 10A; Product Range:W23 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating V DC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 75Y3952
Product Name Thermal Circuit Breaker, 1P, 10A; Product Range Potter&brumfield Te Connectivity
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 5A - QLB-053-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
2 suppliers
15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 486-3208-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details