Configuration Features Mounting Location : External
Electrical Characteristics Antenna Operation : Passive
Mechanical Attachment Mount Product Type : Through-Hole Mounting Method : Stud Mount
Operation/Applicatio
n Antenna Environment : Outdoor Option : Connector Preinstalled
Other Precision Level : Standard
Packaging Features Packaging Method : Bag
Product Availability Applicable Region : Global
Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : NMO
Configuration Features
- Mounting Location : External
Electrical Characteristics
- Antenna Operation : Passive
Mechanical Attachment
- Mount Product Type : Through-Hole
- Mounting Method : Stud Mount
Operation/Application
- Antenna Environment : Outdoor
- Option : Connector Preinstalled
Other
- Precision Level : Standard
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Antenna Product Type : Antenna Mount
- Antenna Termination : NMO