TE Connectivity Time Delay Relay, Spst-No, 60S; Contact Voltage Vdc Agastat Te Connectivity VTM2ADD

Description
TIME DELAY RELAY, SPST-NO, 60S; Contact Voltage VDC:-; Time Min:3s; Time Max:60s; Product Range:VTM2 Series; Contact Configuration:SPST-N O; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Nom Input Voltage:120VRoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, SPST-NO, 60S; Contact Voltage VDC:-; Time Min:3s; Time Max:60s; Product Range:VTM2 Series; Contact Configuration:SPST-N O; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Nom Input Voltage:120VRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spst-No, 60S; Contact Voltage Vdc Agastat Te Connectivity - 95F9878 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spst-No, 60S; Contact Voltage Vdc Agastat Te Connectivity
95F9878
Time Delay Relay, Spst-No, 60S; Contact Voltage Vdc Agastat Te Connectivity 95F9878
TIME DELAY RELAY, SPST-NO, 60S; Contact Voltage VDC:-; Time Min:3s; Time Max:60s; Product Range:VTM2 Series; Contact Configuration:SPST-N O; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Nom Input Voltage:120VRoHS Compliant: No

TIME DELAY RELAY, SPST-NO, 60S; Contact Voltage VDC:-; Time Min:3s; Time Max:60s; Product Range:VTM2 Series; Contact Configuration:SPST-NO; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Nom Input Voltage:120VRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 95F9878
Product Name Time Delay Relay, Spst-No, 60S; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

IEC Control Relay - 700-CF400EY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
16A Miniature Power Relay - CHZ03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details