TE Connectivity Time Delay Relay, Spst, 1S-1000S, 1A, Qc; Contact Voltage Vdc Agastat Te Connectivity VTM1ECD

Description
TIME DELAY RELAY, SPST, 1S-1000S, 1A, QC; Contact Voltage VDC:-; Time Min:1s; Time Max:1000s; Product Range:VTM-1 Series; Contact Configuration:SPST-N O; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:- RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, SPST, 1S-1000S, 1A, QC; Contact Voltage VDC:-; Time Min:1s; Time Max:1000s; Product Range:VTM-1 Series; Contact Configuration:SPST-N O; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spst, 1S-1000S, 1A, Qc; Contact Voltage Vdc Agastat Te Connectivity - 95F9875 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spst, 1S-1000S, 1A, Qc; Contact Voltage Vdc Agastat Te Connectivity
95F9875
Time Delay Relay, Spst, 1S-1000S, 1A, Qc; Contact Voltage Vdc Agastat Te Connectivity 95F9875
TIME DELAY RELAY, SPST, 1S-1000S, 1A, QC; Contact Voltage VDC:-; Time Min:1s; Time Max:1000s; Product Range:VTM-1 Series; Contact Configuration:SPST-N O; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:- RoHS Compliant: No

TIME DELAY RELAY, SPST, 1S-1000S, 1A, QC; Contact Voltage VDC:-; Time Min:1s; Time Max:1000s; Product Range:VTM-1 Series; Contact Configuration:SPST-NO; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 95F9875
Product Name Time Delay Relay, Spst, 1S-1000S, 1A, Qc; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.2424C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
4 suppliers
Basic relay - 858-170 - WAGO
Specs
Mounting Pluggable module
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170600010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
2 suppliers
Industrial Relay - 700-CF220E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details