TE Connectivity Time Delay Relay, Spst-No, 10S; Contact Voltage Vdc Agastat Te Connectivity VTM1ACD

Description
TIME DELAY RELAY, SPST-NO, 10S; Contact Voltage VDC:-; Time Min:0.5s; Time Max:10s; Product Range:VTM1 Series; Contact Configuration:SPST-N O; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Supply Voltage:120V RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, SPST-NO, 10S; Contact Voltage VDC:-; Time Min:0.5s; Time Max:10s; Product Range:VTM1 Series; Contact Configuration:SPST-N O; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Supply Voltage:120V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spst-No, 10S; Contact Voltage Vdc Agastat Te Connectivity - 98F9870 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spst-No, 10S; Contact Voltage Vdc Agastat Te Connectivity
98F9870
Time Delay Relay, Spst-No, 10S; Contact Voltage Vdc Agastat Te Connectivity 98F9870
TIME DELAY RELAY, SPST-NO, 10S; Contact Voltage VDC:-; Time Min:0.5s; Time Max:10s; Product Range:VTM1 Series; Contact Configuration:SPST-N O; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Supply Voltage:120V RoHS Compliant: No

TIME DELAY RELAY, SPST-NO, 10S; Contact Voltage VDC:-; Time Min:0.5s; Time Max:10s; Product Range:VTM1 Series; Contact Configuration:SPST-NO; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Supply Voltage:120V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 98F9870
Product Name Time Delay Relay, Spst-No, 10S; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB310VA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
400A DC contactor - CHDC-D400AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
Power Relays - FTR-F2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details