TE Connectivity Antennas VQJ69595B-92VC1

Description
Body Features Product Weight : 206 G  [7.27 OZ ] Configuration Features Antenna Style : Low Profile Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .91 M  [3 FT ] Product Diameter : 9.84 MM  [35.98 INCH ] Product Height : 123.4 MM  [4.86 INCH ] Product Length : 132.3 MM  [5.21 INCH ] Product Width : 2.33 MM  [59.3 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.1:1 Industry Standards IP Rating : IP67 Primary Application : GNSS, Cellular, Vehicular, Wi-Fi Wireless Application : GNSS, Cellular, Vehicular, Wi-Fi Mechanical Attachment Mounting Type : Adhesive Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1710 - 2620, 2400 - 2500, 4900 - 5900, 698 - 960 Frequency Category : 698 - 6000 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Product Weight : 206 G  [7.27 OZ ] Configuration Features Antenna Style : Low Profile Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .91 M  [3 FT ] Product Diameter : 9.84 MM  [35.98 INCH ] Product Height : 123.4 MM  [4.86 INCH ] Product Length : 132.3 MM  [5.21 INCH ] Product Width : 2.33 MM  [59.3 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.1:1 Industry Standards IP Rating : IP67 Primary Application : GNSS, Cellular, Vehicular, Wi-Fi Wireless Application : GNSS, Cellular, Vehicular, Wi-Fi Mechanical Attachment Mounting Type : Adhesive Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1710 - 2620, 2400 - 2500, 4900 - 5900, 698 - 960 Frequency Category : 698 - 6000 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - VQJ69595B-92VC1 - TE Connectivity
Berwyn, PA, United States
Body Features Product Weight : 206 G  [7.27 OZ ] Configuration Features Antenna Style : Low Profile Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .91 M  [3 FT ] Product Diameter : 9.84 MM  [35.98 INCH ] Product Height : 123.4 MM  [4.86 INCH ] Product Length : 132.3 MM  [5.21 INCH ] Product Width : 2.33 MM  [59.3 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.1:1 Industry Standards IP Rating : IP67 Primary Application : GNSS, Cellular, Vehicular, Wi-Fi Wireless Application : GNSS, Cellular, Vehicular, Wi-Fi Mechanical Attachment Mounting Type : Adhesive Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1710 - 2620, 2400 - 2500, 4900 - 5900, 698 - 960 Frequency Category : 698 - 6000 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6

Body Features


  • Product Weight : 206 G  [7.27 OZ ]

Configuration Features


  • Antenna Style : Low Profile
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : .91 M  [3 FT ]
  • Product Diameter : 9.84 MM  [35.98 INCH ]
  • Product Height : 123.4 MM  [4.86 INCH ]
  • Product Length : 132.3 MM  [5.21 INCH ]
  • Product Width : 2.33 MM  [59.3 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3.1:1

Industry Standards


  • IP Rating : IP67
  • Primary Application : GNSS, Cellular, Vehicular, Wi-Fi
  • Wireless Application : GNSS, Cellular, Vehicular, Wi-Fi

Mechanical Attachment


  • Mounting Type : Adhesive
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 2620, 2400 - 2500, 4900 - 5900, 698 - 960
  • Frequency Category : 698 - 6000
  • Gain (Max) (DB) : 5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-VQJ69595B-92VC1-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 1.561GHz, 1.575GHz, 1.602GHz, 2.165GHz, 2.45GHz, 2.66GHz, 5.4GHz 2G, 3G, 4G, 5G, Beidou, GLONASS, GNSS, GPS, ISM, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.62GHz, 2.4GHz ~ 2.5GHz, 2.62GHz ~ 2.7GHz, 4.9GHz ~ 5.9GHz 5dBi SMA Male (3), RP-SMA Male Adhesive

829MHz, 1.561GHz, 1.575GHz, 1.602GHz, 2.165GHz, 2.45GHz, 2.66GHz, 5.4GHz 2G, 3G, 4G, 5G, Beidou, GLONASS, GNSS, GPS, ISM, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.62GHz, 2.4GHz ~ 2.5GHz, 2.62GHz ~ 2.7GHz, 4.9GHz ~ 5.9GHz 5dBi SMA Male (3), RP-SMA Male Adhesive

Buy Now Datasheet
Vehl,lbracket Mimo, 4-Port Rohs Compliant Laird External Antennas - 60AK9205 - Newark, An Avnet Company
Chicago, IL, United States
Vehl,lbracket Mimo, 4-Port Rohs Compliant Laird External Antennas
60AK9205
Vehl,lbracket Mimo, 4-Port Rohs Compliant Laird External Antennas 60AK9205
VEHL,LBRACKET MIMO, 4-PORT ROHS COMPLIANT: YES

VEHL,LBRACKET MIMO, 4-PORT ROHS COMPLIANT: YES

Supplier's Site
RF Antennas - VQJ69595B-92VC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
VQJ69595B-92VC1
RF Antennas VQJ69595B-92VC1
829MHz, 1.561GHz, 1.575GHz, 1.602GHz, 2.165GHz, 2.45GHz, 2.66GHz, 5.4GHz 2G, 3G, 4G, 5G, Beidou, GLONASS, GNSS, GPS, ISM, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.62GHz, 2.4GHz ~ 2.5GHz, 2.62GHz ~ 2.7GHz, 4.9GHz ~ 5.9GHz 5dBi SMA Male (3), RP-SMA Male Adhesive

829MHz, 1.561GHz, 1.575GHz, 1.602GHz, 2.165GHz, 2.45GHz, 2.66GHz, 5.4GHz 2G, 3G, 4G, 5G, Beidou, GLONASS, GNSS, GPS, ISM, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.62GHz, 2.4GHz ~ 2.5GHz, 2.62GHz ~ 2.7GHz, 4.9GHz ~ 5.9GHz 5dBi SMA Male (3), RP-SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number VQJ69595B-92VC1 994-VQJ69595B-92VC1-ND 60AK9205 VQJ69595B-92VC1
Product Name Antennas RF Antennas Vehl,lbracket Mimo, 4-Port Rohs Compliant Laird External Antennas RF Antennas
Applications Modem or Wireless Network; GNSS, Cellular, Vehicular, Wi-Fi Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 4G, 5G, Beidou, GLONASS, GNSS, GPS, ISM, LTE, Wi-Fi 2G, 3G, 4G, 5G, Beidou, GLONASS, GNSS, GPS, ISM, LTE, Wi-Fi
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 5900.0 MHz 829.0 to 5400.0 MHz
Gain 3 to 6 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-4 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
Antennas - 1-2361492-2 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - 0600-00012-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
Antennas - 2344655-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers