TE Connectivity Antennas VMD24493RSM-366

Description
Configuration Features Antenna Style : Vehicular, Disk-Puck Antenna Type : Dome/Puck Band Type : Dual Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 3.66 M  [12.01 FT ] Industry Standards Communication Protocol : Wi-Fi, Vehicular Primary Application : Wi-Fi, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5900 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Vehicular, Disk-Puck Antenna Type : Dome/Puck Band Type : Dual Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 3.66 M  [12.01 FT ] Industry Standards Communication Protocol : Wi-Fi, Vehicular Primary Application : Wi-Fi, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5900 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - VMD24493RSM-366 - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Vehicular, Disk-Puck Antenna Type : Dome/Puck Band Type : Dual Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 3.66 M  [12.01 FT ] Industry Standards Communication Protocol : Wi-Fi, Vehicular Primary Application : Wi-Fi, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5900 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 4 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Vehicular, Disk-Puck
  • Antenna Type : Dome/Puck
  • Band Type : Dual Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : 3.66 M  [12.01 FT ]

Industry Standards


  • Communication Protocol : Wi-Fi, Vehicular
  • Primary Application : Wi-Fi, Vehicular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 4900 - 5900
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 4
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - VMD24493RSM-366-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz, 5.4GHz Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 4dBi RP-SMA (2) Panel Mount

2.4GHz, 5.4GHz Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 4dBi RP-SMA (2) Panel Mount

Buy Now Datasheet
RF Antennas - VMD24493RSM-366 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
VMD24493RSM-366
RF Antennas VMD24493RSM-366
2.4GHz, 5.4GHz Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 4dBi RP-SMA (2) Panel Mount

2.4GHz, 5.4GHz Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 4dBi RP-SMA (2) Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number VMD24493RSM-366 VMD24493RSM-366-ND VMD24493RSM-366
Product Name Antennas RF Antennas RF Antennas
Applications Wi-Fi, Vehicular Modem or Wireless Network; Wi-Fi Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5900.0 MHz 2400.0 to 5400.0 MHz
Gain 3 to 6 dB 4 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513353-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2118907-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
RF Antennas - 994-0600-00027-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 915.0 MHz
Gain 2 dB
View Details
2 suppliers