RELAY GEN PURPOSE DPDT 7A 240V
General Purpose Relays VMAXBA
RELAY, VOLTAGE SENSING, DPDT, 240VAC; Product Range:VMA Series; Contact Configuration:DPDT; Contact Current:7A; Relay Mounting:Socket; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:- RoHS Compliant: No
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | VMAXBA | VMAXBA | 83F7116 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Voltage Sensing, Dpdt, 240Vac; Product Range Agastat Te Connectivity |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| AC Coil Voltage | 240 volts |