TE Connectivity Antennas VLT69273W2NJ-518A

Description
Configuration Features Antenna Style : Disk-Puck, Vehicular Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.18 M  [17 FT ] Industry Standards Communication Protocol : GNSS, Vehicular, Cellular Primary Application : Cellular, GNSS, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2500 - 2700, 1850 - 1990, 824 - 894, 1710 - 1880, 1910 - 2170, 2300 - 2500, 698 - 806, 880 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 5.1 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Disk-Puck, Vehicular Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.18 M  [17 FT ] Industry Standards Communication Protocol : GNSS, Vehicular, Cellular Primary Application : Cellular, GNSS, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2500 - 2700, 1850 - 1990, 824 - 894, 1710 - 1880, 1910 - 2170, 2300 - 2500, 698 - 806, 880 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 5.1 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - VLT69273W2NJ-518A - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Disk-Puck, Vehicular Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.18 M  [17 FT ] Industry Standards Communication Protocol : GNSS, Vehicular, Cellular Primary Application : Cellular, GNSS, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2500 - 2700, 1850 - 1990, 824 - 894, 1710 - 1880, 1910 - 2170, 2300 - 2500, 698 - 806, 880 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 5.1 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Disk-Puck, Vehicular
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : 5.18 M  [17 FT ]

Industry Standards


  • Communication Protocol : GNSS, Vehicular, Cellular
  • Primary Application : Cellular, GNSS, Vehicular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 2500 - 2700, 1850 - 1990, 824 - 894, 1710 - 1880, 1910 - 2170, 2300 - 2500, 698 - 806, 880 - 960
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 5.1
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-VLT69273W2NJ-518A-ND - DigiKey
Thief River Falls, MN, United States
752MHz, 859MHz, 920MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.04GHz, 2.4GHz, 2.6GHz BEIDOU, GLONASS, GPS, LTE Dome RF Antenna 698MHz ~ 806MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.91GHz ~ 2.17GHz, 2.3GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz 1.8dBi, 2dBi, 2.4dBi, 28dB, 4dBi, 4dBi, 4.5dBi, 4.5dBi, 5.1dBi SMA Male (2) Panel Mount

752MHz, 859MHz, 920MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.04GHz, 2.4GHz, 2.6GHz BEIDOU, GLONASS, GPS, LTE Dome RF Antenna 698MHz ~ 806MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.91GHz ~ 2.17GHz, 2.3GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz 1.8dBi, 2dBi, 2.4dBi, 28dB, 4dBi, 4dBi, 4.5dBi, 4.5dBi, 5.1dBi SMA Male (2) Panel Mount

Buy Now Datasheet
RF Antennas - VLT69273W2NJ-518A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
752MHz, 859MHz, 920MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.04GHz, 2.4GHz, 2.6GHz BEIDOU, GLONASS, GPS, LTE Dome RF Antenna 698MHz ~ 806MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.91GHz ~ 2.17GHz, 2.3GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz 1.8dBi, 2dBi, 2.4dBi, 28dB, 4dBi, 4dBi, 4.5dBi, 4.5dBi, 5.1dBi SMA Male (2) Panel Mount

752MHz, 859MHz, 920MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.04GHz, 2.4GHz, 2.6GHz BEIDOU, GLONASS, GPS, LTE Dome RF Antenna 698MHz ~ 806MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.91GHz ~ 2.17GHz, 2.3GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz 1.8dBi, 2dBi, 2.4dBi, 28dB, 4dBi, 4dBi, 4.5dBi, 4.5dBi, 5.1dBi SMA Male (2) Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number VLT69273W2NJ-518A 994-VLT69273W2NJ-518A-ND VLT69273W2NJ-518A
Product Name Antennas RF Antennas RF Antennas
Applications Cellular, GNSS, Vehicular Cellular or PCS Terminal; GPS; BEIDOU, GLONASS, GPS, LTE BEIDOU, GLONASS, GPS, LTE
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz 752.0 to 2600.0 MHz
Gain 3 to 6 dB 1.8 to 28 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823597-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, GSM, 3G, GPS, 4G, 2G, WiMAX, LTE
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 2195736-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Cellular, ISM, GNSS, LTE
Polarization Linear
Primary Frequency Range 698.0 to 2710.0 MHz
View Details
6 suppliers
Antennas - 2344655-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 0600-00040 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
3 suppliers