TE Connectivity Angle, Linear Position Measuring VLS9150-0200-112-4140

Description
VLS9150-0200-112-414 0: CTO-11500
Request a Quote Datasheet
Description
VLS9150-0200-112-414 0: CTO-11500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-VLS9150-0200-112-4140-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-VLS9150-0200-112-4140-ND
Angle, Linear Position Measuring 223-VLS9150-0200-112-4140-ND
VLS9150-0200-112-414 0: CTO-11500

VLS9150-0200-112-4140: CTO-11500

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-VLS9150-0200-112-4140-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -0.4000 to 160 F (-18 to 71 C)
Unlock Full Specs
to access all available technical data

Similar Products

Reed/Hall-Effect/Magnetic Switch - 66031009 - Radwell International
Specs
Sensor Technology Hall Effect Position Sensor
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details