Allegro MicroSystems Inc. Reed/Hall-Effect/Magnetic Switch A1244LUA-I1-T

Description
(PRICE/TC) HALL EFFECT LATCH, AEC-Q100, SIP-3, HALL EFFECT TYPE:LATCHING, OPERATE POINT TYP, RELEASE POINT TYP, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:24V, SENSOR CASE STYLE:SIP, NO. OF PINS:3 PIN, PRODUCT RANGE, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC) HALL EFFECT LATCH, AEC-Q100, SIP-3, HALL EFFECT TYPE:LATCHING, OPERATE POINT TYP, RELEASE POINT TYP, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:24V, SENSOR CASE STYLE:SIP, NO. OF PINS:3 PIN, PRODUCT RANGE, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 66031009 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
66031009
Reed/Hall-Effect/Magnetic Switch 66031009
(PRICE/TC) HALL EFFECT LATCH, AEC-Q100, SIP-3, HALL EFFECT TYPE:LATCHING, OPERATE POINT TYP, RELEASE POINT TYP, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:24V, SENSOR CASE STYLE:SIP, NO. OF PINS:3 PIN, PRODUCT RANGE, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) HALL EFFECT LATCH, AEC-Q100, SIP-3, HALL EFFECT TYPE:LATCHING, OPERATE POINT TYP, RELEASE POINT TYP, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:24V, SENSOR CASE STYLE:SIP, NO. OF PINS:3 PIN, PRODUCT RANGE, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 66031009
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-AM - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 15.75 inch (15 to 400 mm)
Linearity 0.0250 ±% Full Scale
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Position, Proximity, Speed (Modules) - Industrial - 620-2058-1-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details