TE Connectivity Antennas VHP69273W22J-518A

Description
Configuration Features Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Industry Standards Primary Application : Vehicular, Wi-Fi, Cellular, GNSS Wireless Application : Vehicular, Cellular, GNSS, Wi-Fi Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2300 - 2700, 1561.09, 4900 - 5900, 1602, 1710 - 2700, 698 - 960, 1575.42 Frequency Category : 698 - 6000 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Industry Standards Primary Application : Vehicular, Wi-Fi, Cellular, GNSS Wireless Application : Vehicular, Cellular, GNSS, Wi-Fi Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2300 - 2700, 1561.09, 4900 - 5900, 1602, 1710 - 2700, 698 - 960, 1575.42 Frequency Category : 698 - 6000 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - VHP69273W22J-518A - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Industry Standards Primary Application : Vehicular, Wi-Fi, Cellular, GNSS Wireless Application : Vehicular, Cellular, GNSS, Wi-Fi Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2300 - 2700, 1561.09, 4900 - 5900, 1602, 1710 - 2700, 698 - 960, 1575.42 Frequency Category : 698 - 6000 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Industry Standards


  • Primary Application : Vehicular, Wi-Fi, Cellular, GNSS
  • Wireless Application : Vehicular, Cellular, GNSS, Wi-Fi

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 2300 - 2700, 1561.09, 4900 - 5900, 1602, 1710 - 2700, 698 - 960, 1575.42
  • Frequency Category : 698 - 6000
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-VHP69273W22J-518A-ND - DigiKey
Thief River Falls, MN, United States
RF Antenna

RF Antenna

Buy Now Datasheet
RF Antennas - VHP69273W22J-518A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number VHP69273W22J-518A 994-VHP69273W22J-518A-ND VHP69273W22J-518A
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; Vehicular, Cellular, GNSS, Wi-Fi Cellular or PCS Terminal; GPS; 3G, 4G, GNSS, LTE
Pattern Type Omni directional
Primary Frequency Range 698.0 to 5900.0 MHz 829.0 to 5400.0 MHz
Gain 6 dB 4.1 to 28 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118907-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2361492-3 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2344657-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1513472-8 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers