The VF28-65F14-S01 is a plug-in relay with a 1 Form C contact configuration, quick connect terminals, and a weatherproof shrouded enclosure. It has a 12 V DC coil with a resistance of 79.5 Ω, operates at 7.2 V, and releases at 1.2 V. The contacts are made of AgNi0.15, rated for 35 A at 12 V with a limiting continuous current of 30 A at 85°C. The relay meets IP67 protection class when used with a special connector, has a maximum switching rate of 6 operations per minute, and complies with UL94-HB flammability standards. Weight is approximately 34 g and terminals comply with SAE J1744.
RELAY, SPDT, 500VAC, 35A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:35A; Product Range:-; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:500VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 48M8428 |
| Product Name | Relay, Spdt, 500Vac, 35A; Contact Configuration Potter&brumfield Te Connectivity |
| Features | Latching |