TE Connectivity Spiral Wrap, Expandable Sleeving VERSAFLEX-FR-3/4-09-SP

Description
Sleeve X 246' (75.00m) Black, White
Request a Quote Datasheet
Description
Sleeve X 246' (75.00m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - A124547-75-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
A124547-75-ND
Spiral Wrap, Expandable Sleeving A124547-75-ND
Sleeve X 246' (75.00m) Black, White

Sleeve X 246' (75.00m) Black, White

Buy Now Datasheet
Spiral Wrap, Expandable Sleeving - A124547-05-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
A124547-05-ND
Spiral Wrap, Expandable Sleeving A124547-05-ND
Sleeve X 16.41' (5.00m) Black, White

Sleeve X 16.41' (5.00m) Black, White

Buy Now Datasheet
Spiral Wrap, Expandable Sleeving - 484-VERSAFLEX-FR-3/4-09-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
484-VERSAFLEX-FR-3/4-09-SP-DS-ND
Spiral Wrap, Expandable Sleeving 484-VERSAFLEX-FR-3/4-09-SP-DS-ND
"SLEEVING 0.748"" BLACK/WHT METER"

"SLEEVING 0.748"" BLACK/WHT METER"

Buy Now Datasheet
Spiral Wrap, Expandable Sleeving - A124547-10-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
A124547-10-ND
Spiral Wrap, Expandable Sleeving A124547-10-ND
Sleeve X 32.81' (10.00m) Black, White

Sleeve X 32.81' (10.00m) Black, White

Buy Now Datasheet
Spiral Wrap, Expandable Sleeving - A124547-01-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
A124547-01-ND
Spiral Wrap, Expandable Sleeving A124547-01-ND
Sleeve X 3.28' (1.00m) Black, White

Sleeve X 3.28' (1.00m) Black, White

Buy Now Datasheet
Spiral Wrap, Expandable Sleeving - A124547-25-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
A124547-25-ND
Spiral Wrap, Expandable Sleeving A124547-25-ND
Sleeve X 82.02' (25.00m) Black, White

Sleeve X 82.02' (25.00m) Black, White

Buy Now Datasheet
Sleeving, Expandable , 19.05Mm, Black/white Tracer,,per M; Sleeving / Tubing Type Raychem Te Connectivity - 84R9349 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable , 19.05Mm, Black/white Tracer,,per M; Sleeving / Tubing Type Raychem Te Connectivity
84R9349
Sleeving, Expandable , 19.05Mm, Black/white Tracer,,per M; Sleeving / Tubing Type Raychem Te Connectivity 84R9349
SLEEVING, EXPANDABLE , 19.05MM, BLACK/WHITE TRACER,,PER M; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black / White; Internal Diameter:19.05mm; Length - Metric:75m; Length - Imperial:246ft RoHS Compliant: Yes

SLEEVING, EXPANDABLE , 19.05MM, BLACK/WHITE TRACER,,PER M; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black / White; Internal Diameter:19.05mm; Length - Metric:75m; Length - Imperial:246ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A124547-75-ND A124547-05-ND A124547-10-ND A124547-01-ND A124547-25-ND 84R9349
Product Name Spiral Wrap, Expandable Sleeving Spiral Wrap, Expandable Sleeving Spiral Wrap, Expandable Sleeving Spiral Wrap, Expandable Sleeving Spiral Wrap, Expandable Sleeving Sleeving, Expandable , 19.05Mm, Black/white Tracer,,per M; Sleeving / Tubing Type Raychem Te Connectivity
Sleeving Spiral Wrap Spiral Wrap Spiral Wrap Spiral Wrap Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT) Polyester (PET / PBT) Polyester (PET / PBT) Polyester (PET / PBT) Polyester (PET / PBT); PE (Polyester)
Operating Temperature -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S14-17-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details